location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6260FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753715217 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Color copying Color scanning Color faxing
  • - Samsung Mobile Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 533 MHz
  • - 58.9 lbs (26.7 kg)
Long product name Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi :
The short editorial description of Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi

CLX-6260FW, MFP, 9600x600dpi, 25ppm, 17s, 4.3"LCD, 533MHz CPU, 512MB, USB 2.0, Ethernet, Wi-Fi 802.11b/g/n, 52dB, 540W, 26.7kg
More>>>
Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:
The official marketing text of Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi as supplied by the manufacturer

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-6260FW printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the CLX-6260FW offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Easy Operating Panel
The CLX-6260FW features a large 4.3” color touch screen. The intuitive menus give you quick and easy access to the full range of powerful features, and will greatly improve your productivity.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology and up to 9,600 x 600 dpi effective output improve the overall quality and vibrancy of your color prints, ensuring every printout looks perfect. It automatically adds dots along the edges of images and characters and eliminates white gaps between solid colors, leading to sharper and more vibrant prints, every time.

Polymerized Toner
Our newly refined polymerized toner has smaller and more uniform particles than conventional toner, giving lines extra definition, tones more graduation and color more impact. Its higher wax content improves the image gloss and enhances the durability preventing unwanted fading and page curl. And as the polymer toner can be applied in a thinner layer with lower fusing temperatures it reduces the paper curl and energy consumption as well.

More Power, Higher Productivity
Improve your business’ productivity with the CLX-6260FW. With the power of two cores the device can process your work files simultaneously and the 512MB memory (expandable to 1 GB) ensures even multiple users sending large print jobs get spooled. What this means for you is simple: the CLX-6260FW is perfect when there’s a lot to print and a tight deadline to meet.

Speedy and Flexible Paper Handling
Print on a variety of media to suit your needs. The 250-sheet paper tray as well as the 50-sheet multipurpose tray support thicker and heavier media - up to 59 lbs. This means you can print cover pages on heavy cardstock without the need for a specialty machine. And, with the optional 520 sheet second cassette, you can increase your total paper input to 820 sheets, or load in specialty media. Improve your through less paper refills.

Convenient USB printing
With the Direct USB port located on the front of the device, just below the operating panel, you can print right from a USB memory key, or scan from the device and take your documents on the go.

Secure Confidential Prints
With the integrated keypad and built-in support, you can print sensitive or confidential data securely. The printer can hold jobs in memory until a Pin key is entered to release the job, away from prying eyes. You can ensure that personal print jobs remain personal. And best of all, this feature comes standard, without the need for other expensive solutions or print servers. You can even upgrade your memory to enable your entire workgroup to use this secure feature.

Low Cost, Low Impact on the World
Save toner, paper and energy with ease - it's good for the environment and it's good for your business' profits. Being economical and printing vibrant colour documents goes hand in hand with the CLX-6260FW.

Low Power Consumption
Despite its impressive list of features and functions, the CLX-6260FW consumes less energy than most of its competitors. Its innovative polymerized toner requires lower fusing temperatures, the instant fusing technology saves warm up time before first print, and our new Dual CPU make it one of the most energy efficient devices around today.

Easy Eco Driver
The Easy Eco Driver allows you to edit and preview your documents before printing, to ensure you only print what you need, which helps save on toner costs. You can remove images, or text, change some or all colors, and even change bold text to standard. With this easy and powerful tool, you’ll really notice the savings add up.

Get the Right Result Before Printing
The Samsung Easy Color Manager allows you to adjust the color balance, saturation, brightness or contrast of any image prior to printing. Perfect for getting your company letterhead or logo looking just right.

Take the Stress Out of Printer Management
For maximum control, Easy Printer Manager lets you manage all your devices from one location. Check device and toner status, change device settings or set alerts – even through web or e-mail.

Make Life Simple with Easy Document Creator
Easy Document Creator helps you create digital documents in multiple formats and makes it easy to share them with others - via e-mail, fax or social networks. Upload your scans directly to Facebook, Twitter, flickr, or Picasa. You can even scan text documents into .epub format for access on the latest e-reader devices.

Network and Wireless Ready
The Samsung CLX-6260FW laser printer comes with built-in Gigabit Ethernet for enhanced connectivity. But it also has built-in 802.11 b/g/n wireless, along with Wi-Fi direct for ultra mobile operation. No matter which way you connect, it’s easy to share the device among your entire workgroup.

Easy Toner Replacement
Toner replacement is quick and easy with a top-load slide out drawer. And the all-in-one consumables which combine the toner cartridge and imaging unit in one casing means there are less items to worry about purchasing and changing, saving you time and money.

Easy Mobile Printing
Release the full productivity of your mobile devices with the Samsung Mobile Print App, available for iPhone, iPad, Android, and Windows Phone devices. Don't waste time switching devices or transferring files when you can print directly from the source. This application allows you to easily print directly from your mobile device to the printer over your wireless network. Unlock your full potential with the only printer manufacturer's mobile solution that allows you to print not only JPEGs and PDFs, but also the full suite of Microsoft® Office documents, including Word, PowerPoint, and Excel. You can work smarter and faster by harnessing the power of advanced Samsung connectivity.

Short summary description Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:
This short summary of the Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6260FW, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Brown, White

Long summary description Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:
This is an auto-generated long summary of Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLX-6260FW. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Brown, White

Printing
Duplex printing mode
Auto
Resolution color
9600 x 600 DPI
Print resolution black
9600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
17 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (color, normal quality, A4)
24 cpm
Copy speed (black, draft, A4)
25 cpm
Copy speed (black, normal, US Letter)
25 cpm
Time to first copy (black, normal)
17 s
Time to first copy (color, normal)
17 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB, USB
Scan speed (black)
20 inch/min
Scan speed (color)
20 inch/min
Input color depth
24 bit
Output color depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Multi-purpose tray media types
Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
9
Custom media width
2.99 - 5" (76 - 127 mm)
Custom media length
8.5 - 14" (216 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Optional connectivity
Parallel
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Maximum internal memory
1024 MB
Internal storage capacity
4 GB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
32 dB
Design
Product color *
Brown, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
450 W
Power consumption (standby)
18 W
Power consumption (sleep)
2.4 W
Energy Star Typical Electricity Consumption (TEC)
1.55 kWh/week
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
18.5" (469 mm)
Depth
17.8" (452.5 mm)
Height
19.9" (504.3 mm)
Weight
58.9 lbs (26.7 kg)
Packaging data
Package weight
69 lbs (31.3 kg)
Other features
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
5.59 x 5.83" (142 x 148 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:40:45
Uk has collected 7 expert reviews for Samsung CLX-6260FW multifunction printer Laser A4 9600 x 600 DPI 25 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-01 03:40:42
Everything concerning the Samsung CLX-6260FW colour laser multifunction printer has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW colour laser wakes up quickly and performs its tasks with...
Bottom line It's truly no fun to recommend against a multifunction that's so cleanly designed as the Samsung CLX-6260FW. But as nice as its speed, output and features are, the toner is just plain expensive.Tags:Business, Enterprise, PrintingShare this articleShareTwe...
60%
trustedreviews.com
Updated:
2015-06-25 08:13:21
Colour laser printer engines continue to improve in both single and multi-function printers and Samsung's CLX-6260ND is claimed to include a better rendering engine, higher speed and improved toner, which should make this workgroup all-in-one a good, gen...
Good Eco print mode, Good software bundle, 50-sheet ADF...
Bad Patchy print quality from this sample, Single-sided scan-head, Noisy paper feed...
Bottom line Print Performance Samsung claims speeds of 24ppm for both black and colour prints from the Samsung CLX-6260ND, though, as usual, we didn't see that kind of speed. Our five-page black text document produced 10.3ppm, but this increased to 17.9ppm on the 20-...
70%
computershopper.com
Updated:
2013-08-01 03:40:41
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better multifunction color laser printers than Samsung. Cas...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price, High cost per page (CPP), Sluggish compared to competing models...
Bottom line This high-volume multifunction color laser churns out great-looking business documents, although a bit slower than other machines in its class. (You'll also want to shop aggressively for the best prices on its toner cartridges.)...
70%
pcmag.com
Updated:
2013-08-01 03:40:43
The Samsung CLX-6260FW Color Multifunction Printer ($999.99 direct, 4 stars) is a well-rounded color laser MFP for a small office or busy workgroup, with good speed and output quality and a solid feature set. It's worth a close look if your office or work...
Good Good speed and output quality. Prints from and scans to USB thumb drives. Secure, password-protected printing. Ethernet and WiFi (including WiFi Direct).
Bad Under-responsive touch pad...
Bottom line The Samsung CLX-6260FW Color Multifunction Printer is a well-rounded color laser MFP with a solid feature set, and good speed and output quality...
80%
pcworld.com_techhive.com
Updated:
2013-09-01 09:38:05
Everything concerning the Samsung CLX-6260FW color laser multifunction ($1,000 as of 11/28/2012) has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW wakes up quickly and performs its tasks...
Good Superior photo quality, Automatic duplex printing and scanning, Fast performance on Mac platform...
Bad Standard paper capacity seems meager for the price...
Bottom line Impressive print quality is the highlight of this small workgroup unit. Speed and features are competent. Toner costs range from average to a little pricey...
70%
buyerslab.com
Updated:
2014-10-10 11:49:17
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
computershopper.com
Updated:
2016-12-29 03:36:06
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better color laser printers than Samsung. Case in point is the...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price for the printer itself, Lofty cost per page (CPP)...
Bottom line This high-volume multifunction color laser churns out great-looking business documents. You'll want to shop aggressively for the best prices on its toner cartridges, however. Read More…...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)