location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6260FD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753716597 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:57:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Mono faxing
  • - Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 533 MHz
  • - 54.7 lbs (24.8 kg)
Long product name Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm :
The short editorial description of Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm

CLX-6260FD, 4-in-1, 25ppm, 25cpm, 20 ipm, 17sec, 33.6Kbps, 533MHz CPU, 512MB, USB 2.0, Ethernet, 52dBA, 450W, 24.83kg
More>>>
Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
The official marketing text of Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm as supplied by the manufacturer

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-6260FD printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the CLX-6260FD offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology and up to 9,600 x 600 dpi effective output improve the overall quality and vibrancy of your color prints, ensuring every printout looks perfect. It automatically adds dots along the edges of images and characters and eliminates white gaps between solid colors, leading to sharper and more vibrant prints, every time.

Polymerized Toner
Our newly refined polymerized toner has smaller and more uniform particles than conventional toner, giving lines extra definition, tones more graduation and color more impact. Its higher wax content improves the image gloss and enhances the durability preventing unwanted fading and page curl. And as the polymer toner can be applied in a thinner layer with lower fusing temperatures it reduces the paper curl and energy consumption as well.

Short summary description Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
This short summary of the Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6260FD, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Brown, White

Long summary description Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6260FD. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Brown, White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
17 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (color, normal quality, A4)
24 cpm
Copy speed (black, draft, A4)
25 cpm
Copy speed (black, normal, US Letter)
25 cpm
Time to first copy (black, normal)
17 s
Time to first copy (color, normal)
17 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
E-mail, FTP, PC, SMB, USB
Input color depth
24 bit
Scan drivers
TWAIN, WIA
Scan speed (ADF, A4)
20 ppm
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum number of input trays
2
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL
Custom media width
2.99 - 5" (76 - 127 mm)
Custom media length
8.5 - 14" (216 - 356 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Samsung Mobile Print
Performance
Maximum internal memory
1024 MB
Memory slots
1
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
54 dB
Design
Product color *
Brown, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
4 lines
Power
Power consumption (average operating)
450 W
Power consumption (standby)
16 W
Power consumption (sleep)
1.5 W
Power consumption (off)
1 W
Energy Star Typical Electricity Consumption (TEC)
1.55 kWh/week
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
16.5" (420 mm)
Depth
18.8" (476.8 mm)
Height
17.8" (452.5 mm)
Weight
54.7 lbs (24.8 kg)
Packaging data
Package weight
63.3 lbs (28.7 kg)
Other features
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
5.59 x 5.83" (142 x 148 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:30:55
Uk has collected 7 expert reviews for Samsung CLX-6260FD multifunction printer Laser A4 9600 x 600 DPI 24 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-31 01:30:54
Everything concerning the Samsung CLX-6260FW colour laser multifunction printer has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW colour laser wakes up quickly and performs its tasks with...
Bottom line It's truly no fun to recommend against a multifunction that's so cleanly designed as the Samsung CLX-6260FW. But as nice as its speed, output and features are, the toner is just plain expensive.Tags:Business, Enterprise, PrintingShare this articleShareTwe...
60%
trustedreviews.com
Updated:
2015-06-25 08:17:42
Colour laser printer engines continue to improve in both single and multi-function printers and Samsung's CLX-6260ND is claimed to include a better rendering engine, higher speed and improved toner, which should make this workgroup all-in-one a good, gen...
Good Eco print mode, Good software bundle, 50-sheet ADF...
Bad Patchy print quality from this sample, Single-sided scan-head, Noisy paper feed...
Bottom line Print Performance Samsung claims speeds of 24ppm for both black and colour prints from the Samsung CLX-6260ND, though, as usual, we didn't see that kind of speed. Our five-page black text document produced 10.3ppm, but this increased to 17.9ppm on the 20-...
70%
computershopper.com
Updated:
2013-08-31 01:30:54
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better multifunction color laser printers than Samsung. Cas...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price, High cost per page (CPP), Sluggish compared to competing models...
Bottom line This high-volume multifunction color laser churns out great-looking business documents, although a bit slower than other machines in its class. (You'll also want to shop aggressively for the best prices on its toner cartridges.)...
70%
pcmag.com
Updated:
2013-08-31 01:30:55
The Samsung CLX-6260FW Color Multifunction Printer ($999.99 direct, 4 stars) is a well-rounded color laser MFP for a small office or busy workgroup, with good speed and output quality and a solid feature set. It's worth a close look if your office or work...
Good Good speed and output quality. Prints from and scans to USB thumb drives. Secure, password-protected printing. Ethernet and WiFi (including WiFi Direct).
Bad Under-responsive touch pad...
Bottom line The Samsung CLX-6260FW Color Multifunction Printer is a well-rounded color laser MFP with a solid feature set, and good speed and output quality...
80%
pcworld.com_techhive.com
Updated:
2013-09-01 09:37:59
Everything concerning the Samsung CLX-6260FW color laser multifunction ($1,000 as of 11/28/2012) has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW wakes up quickly and performs its tasks...
Good Superior photo quality, Automatic duplex printing and scanning, Fast performance on Mac platform...
Bad Standard paper capacity seems meager for the price...
Bottom line Impressive print quality is the highlight of this small workgroup unit. Speed and features are competent. Toner costs range from average to a little pricey...
70%
buyerslab.com
Updated:
2014-10-10 11:49:17
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
computershopper.com
Updated:
2016-12-29 03:36:06
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better color laser printers than Samsung. Case in point is the...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price for the printer itself, Lofty cost per page (CPP)...
Bottom line This high-volume multifunction color laser churns out great-looking business documents. You'll want to shop aggressively for the best prices on its toner cartridges, however. Read More…...
70%