location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3551ci
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102N63NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 3500 MB Built-in processor PMC-Sierra P1022 800 MHz
  • - 251.3 lbs (114 kg)
Long product name KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm :
The short editorial description of KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm

A4/A3, 35 ppm, 600x600 dpi, 6.4 sec, 3.5 GB RAM, 160 GB HDD, USB 2.0, Ethernet, 740 W, 114 kg, Grey
More>>>
KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm:
The official marketing text of KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm as supplied by the manufacturer

- Up to 35 pages per minute A4 in colour.
- Advanced colour technology for excellent quality.
- Standard 3.5 GB RAM + 160 GB HDD memory storage.
- Wide range of media up to 300 g/m², 305 x 457 mm and banner printing.
- Extensive media handling and finishing options (6 media types supported, booklet and tri folding capability).
- Optional scan to searchable PDF solution (OCR).
- Optional EFI Fiery controller.
- Long-life components provide unprecedented efficiency and reliability.

If you need high-quality colour output in A4/A3 with a high degree of flexibility for your office, you need the TASKalfa 3551ci. Its advanced KYOCERA technology delivers reliable document management, regardless of whether it’s printing, copying or scanning.
Thanks to its paper handling and modular finishing options, this multifunctional device can be customised to handle all of your office document tasks.

Short summary description KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm:
This short summary of the KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 3551ci, Laser, Color printing, 600 x 600 DPI, Color copying, A3, Gray

Long summary description KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 3551ci Laser A3 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 3551ci. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Product color: Gray

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Print speed (black, normal quality, A3)
35 ppm
Print speed (color, normal quality, A3)
17 ppm
Warm-up time
25 s
Time to first page (black, normal)
4.8 s
Time to first page (color, normal)
6.4 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, USB
Scan speed (color)
100 ppm
Scan speed (black)
100 ppm
Image formats supported
JPG, TIF
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
200 x 100 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
12 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1150 sheets
Input & output capacity
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
7650 sheets
Maximum output capacity
4300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Banner, Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Duplex media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
160 GB
Internal memory *
3500 MB
Built-in processor
Yes
Processor family
PMC-Sierra
Processor model
P1022
Processor frequency
800 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
38 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
740 W
Power consumption (PowerSave)
1.7 W
Power consumption (standby)
200 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
26.3" (668 mm)
Depth
30.2" (767 mm)
Height
29.4" (747 mm)
Weight
251.3 lbs (114 kg)