location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000XLCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158871 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 72 V
  • - Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) :
The short editorial description of Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)

SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
The official marketing text of Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) as supplied by the manufacturer

Do you need to protect medium- to large-size servers, networking equipment and telecom systems against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges? Tripp Lite’s SU3000XLCD SmartOnline® Tower UPS System is the solution! Featuring a 3000VA/2700W capacity and true on-line operation with pure sine wave output and zero transfer time to battery, it provides the highest level of power protection for mission-critical equipment. The SU3000XLCD’s large internal battery set supports connected equipment during blackouts, and runtime is expandable with optional external battery packs (Tripp Lite model BP72V15-2U or BP72V28RT-3U), sold separately. The SU3000XLCD has 9 AC outlets (8 5-15/20R, 1 L5-30R), including 2 load banks of 3 outlets each that are individually controllable to reboot select equipment on demand or maximize battery runtime for mission-critical equipment. USB and DB9 communication ports support messaging of detailed UPS operational parameters and line power status. Included PowerAlert power management software supports an unlimited number of network UPS systems. The SU3000XLCD also accepts an optional SNMPWEBCARD accessory that enables the UPS to operate as a managed device on the network. It comes backed by a 2-year warranty and $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- Ideal for Protection of Mission-Critical Equipment
- True On-Line Operation with Pure Sine Wave Output and Zero Transfer Time
- Individually Controllable Outlets
- Reliable, Expandable Battery Backup
- High Power Factor and Highly Efficient Operation Reduces BTU Output
- AC and Tel/Ethernet Line Surge Suppression
- EMI/RFI Line Noise Filtering
- LCD Screen and Audible Alarm
- USB/DB9 Ports, SNMP Capability and Included PowerAlert Software
- Emergency Power Off (EPO) Capability
- Peace of Mind

Short summary description Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This short summary of the Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU3000XLCD, Double-conversion (Online), 3 kVA, 2700 W, Sine, 100 V, 127 V

Long summary description Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU3000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU3000XLCD. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 72 V, Typical backup time at full load: 4.1 min. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 9" (228.6 mm), Depth: 19.5" (495.3 mm), Height: 10.2" (259.1 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Output voltage regulation
4%
Maximum current
24 A
Surge energy rating
570 J
Efficiency
94%
Output power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
51.5 dB
Surge protection features
Network
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
72 V
Typical backup time at full load
4.1 min
Battery
Typical backup time at half load
13.2 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cable length
118.1" (3 m)
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778 (USA) CSA (Canada) NOM (Mexico) FCC Part 15 A (EMI)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
9" (228.6 mm)
Depth
19.5" (495.3 mm)
Height
10.2" (259.1 mm)
Weight
70.5 lbs (32 kg)
Package width
23.3" (591.8 mm)
Package depth
12.6" (320 mm)
Package height
14.7" (373.4 mm)
Package weight
76.1 lbs (34.5 kg)
Logistics data
Master (outer) case width
23.3" (591.8 mm)
Master (outer) case length
12.6" (320 mm)
Master (outer) case height
14.7" (373.4 mm)
Master (outer) case weight
76.1 lbs (34.5 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Output connection type
8 x 5-15/20R & 1 x L5-30R
Country Distributor
United States 2 distributor(s)