location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2510BPU33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851619 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:51
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com S2510BPU33 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - EXTERNAL SATA ENCLOSURE: This 2.5in External Hard Drive Enclosure enables access to a 2.5in SATA SSD (solid-state drive) or HDD (hard drive) over a USB 3.2 Gen 1 (5 Gbps) connection; Ideal for file transfer, data recovery, or backup
  • - DURABLE & PORTABLE: Durable black ABS housing protects your 2.5in SATA SSD/HDD and features a toolless design for convenient drive access and setup; USB bus-powered, no external adapter required; Includes HDD pad and 18in USB cable
  • - DRIVE COMPATIBILITY: Compatible with 2.5in SATA SSDs (solid-state drives) and HDDs (hard drives) up to 9.5mm drive height; Supports SATA I/II/III with UASP; Power/Activity LED indicator
  • - HOST COMPATIBILITY: This 2.5in external SATA enclosure supports any operating system, no software or driver required; Supports USB 3.2 Gen 1 (5 Gbps) and backward compatible with USB 3.0 and USB 2.0
  • - THE IT PRO'S CHOICE: Designed and built for IT professionals, this 2.5in external SATA enclosure is backed for 2 years, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5" :
The short editorial description of StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5"

StarTech.com 2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External USB HDD with Tool-less Installation (S2510BPU33)
More>>>
StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5":
The official marketing text of StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5" as supplied by the manufacturer

Turn a 2.5” SATA Hard Drive or Solid State Drive into a UASP supported USB 3.0 External Hard DriveThe S2510BPU33 USB 3.0 Hard Drive Enclosure with UASP lets you connect a 2.5in SATA III hard drive (HDD) or solid state drive (SSD) through an available USB port. The enclosure delivers optimal performance with a USB 3.0 connection, but is backward compatible with USB 2.0/1.1 host connections as well.Enhanced with UASP (USB Attached SCSI Protocol), this 2.5" SATA III enclosure performs up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP reduces latency, significantly increasing transfer speeds and reducing processor usage to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.With support for SATA I/II/III, and large capacity drives (tested up to 1TB) this HDD enclosure is compatible with virtually any 2.5in SATA hard drive, and greatly increases the storage/backup capabilities of your computer.For added portability the USB 3.0/SATA III enclosure features tool-less HDD installation, and requires no external power adapter.To ensure compatibility with your computer system, the S2510BPU33 supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.Backed by a StarTech.com 2-year warranty and free lifetime technical support.Improved Performance with UASPUASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.At the same peak in testing UASP also shows an 80% reduction in required processor resources.Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.The StarTech.com Advantage

Short summary description StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5":
This short summary of the StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S2510BPU33, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5":
This is an auto-generated long summary of StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5" based on the first three specs of the first five spec groups.

StarTech.com S2510BPU33. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 1000 TB. Data transfer rate: 5 Gbit/s. Hot-swap. Product color: Black. USB connector type: Micro-USB B

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Supported storage drive heights
9.5 mm
Number of storage drives installed
1
Hot-swap
Yes
Maximum storage capacity
1000 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
Micro-USB B
USB connector gender
Female
USB ports quantity
1
Integrated USB cable
No
Design
Product type *
HDD/SSD enclosure
Product color *
Black
Material
Plastic
LED indicators
Activity, Power
Certification
CE, FCC, REACH
Performance
Data transfer rate
5 Gbit/s
Chipset
ASMedia - ASM1053
UASP support
Yes
Plug and Play
Yes
Power
Power source type
USB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
3.46" (88 mm)
Depth
5.2" (132 mm)
Height
0.591" (15 mm)
Weight
2.54 oz (72 g)
Package width
5.31" (135 mm)
Package depth
6.89" (175 mm)
Package height
1.65" (42 mm)
Package weight
6.7 oz (190 g)
Packaging content
Cables included
USB
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
11.4" (289 mm)
Master (outer) case length
17.1" (435 mm)
Master (outer) case height
15.4" (390 mm)
Quantity per master (outer) case
40 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)