Toshiba logo

Toshiba Satellite S70-A-10C Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73019
Info modified on:
23 Jul 2024, 21:54:00
Guarantee:
1 year
Long product name Toshiba Satellite S70-A-10C Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Blue:

17.3", Intel Core i5-3230M, 1 TB HDD, 8192 MB DDR3 RAM, GeForce GT 740M, DVD Super Multi DL, 802.11b/g/n, Bluetooth, 0.9 MP, Windows 8 64-bit

Short summary description Toshiba Satellite S70-A-10C Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Blue:

Toshiba Satellite S70-A-10C, Intel® Core™ i5, 2.6 GHz, 17.3", 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Toshiba Satellite S70-A-10C Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Blue:

Toshiba Satellite S70-A-10C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Blue

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.