location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 8GB SDHC Card Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB SDHC Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD4/8GBCL
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 8GB SDHC Card Class 4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 GB SDHC Class 4
  • - 4 MB/s
  • - Blue
Guarantee: Lifetime
Long product name Kingston Technology 8GB SDHC Card Class 4 :
The short editorial description of Kingston Technology 8GB SDHC Card Class 4

SD High Capacity
More>>>
Kingston Technology 8GB SDHC Card Class 4:
The official marketing text of Kingston Technology 8GB SDHC Card Class 4 as supplied by the manufacturer

Secure Digital High Capacity cards you can rely on. Kingston Technology's Secure Digital High-Capacity (SDHC) memory cards are fully compliant with the Secure Digital Association 2.00 specification. They are the next high performance generation of SD memory cards designed to meet the storage demands of high-quality digital still and video cameras and other high-resolution image recording devices.

Short summary description Kingston Technology 8GB SDHC Card Class 4:
This short summary of the Kingston Technology 8GB SDHC Card Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 8GB SDHC Card, 8 GB, SDHC, Class 4, 4 MB/s, Blue

Long summary description Kingston Technology 8GB SDHC Card Class 4:
This is an auto-generated long summary of Kingston Technology 8GB SDHC Card Class 4 based on the first three specs of the first five spec groups.

Kingston Technology 8GB SDHC Card. Capacity: 8 GB, Flash card type: SDHC, Flash memory class: Class 4, Read speed: 4 MB/s. Product color: Blue

Memory
Capacity *
8 GB
Flash card type *
SDHC
Read speed
4 MB/s
Flash memory class *
Class 4
Features
Product color
Blue
Write protection switch
Yes
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.945" (24 mm)
Depth
1.26" (32 mm)
Height
0.0827" (2.1 mm)
Weight
0.0811 oz (2.3 g)
Packaging data
Quantity per pack
1 pc(s)
Other features
Form factor
9-pin SecureDigital (SD)
Interface type
Flash
Plug and Play
Yes
Operating voltage
3.3 V
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 03:36:44
Uk has collected 26 expert reviews for Kingston Technology 8GB SDHC Card Class 4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
uk.hardware.info
Updated:
2015-08-20 03:36:44
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
uk.hardware.info
Updated:
2015-08-20 03:36:44
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
goughlui.com
Updated:
2020-06-02 19:23:38
A while back, I posted a gripe article about how I disliked some aspects of the Secure Digital memory card format, one of the issues being the fragility of the plastic shell. Through no fault of my own, it seems it has happened to one of my largest cards...
Bottom line One relatively expensive card is fixed by a few dabs of glue from a premium bottle of superglue. The key is not to put too much glue, and to put it in the right places. Another big tip is to repair it as soon as it seems like it's falling apart, so the ca...
0%
custompcreview.com
Updated:
2015-08-20 03:36:44
A couple weeks ago, I was talking with a couple colleagues about DSLR cameras, and invariably the topic about high speed SD and CF memory cards came up. What we wanted to know is if a high speed memory card such as the Lexar Professional 1000x CF (Compact...
0%
bigbruin.com
Updated:
2015-08-20 03:36:44
Kingston offers memory products ranging from standard desktop memory to flash memory for portable electronics. Today we will be evaluating a class 10 rated 128GB Secure Digital Extended Capacity (SDXC) flash memory card from Kingston. For those of you who...
Good Fast transfer rates, Plenty of storage 128GB in something about the size of a postage stamp, Lifetime warranty with free technical support...
Bad There are faster options out there, Verify that your device is SDXC compatible before making an investment like this, Please drop by the Bigbruin.com Forum and feel free to post any comments or questions...
Bottom line The Kingston Class 10 128GB SDXC card has been evaluated to write at speeds above 14MB/s and read at speeds approaching 40MB/s. This is pretty good performance but its by no means the fastest card we have tested. Previous cards such as the 16GB Kingston U...
0%
technogog.com
Updated:
2015-08-20 03:36:44
Kingston recently released a new SDHC/SDXC Class 10 memory card line created to be used with smart phones, tablets and still and video cameras. The higher capacity SDXC cards are designed to replace the faster, more expensive UHS-I card – Kingston SDXC 64...
Good Capacities go up to 64 and 128 GB, Perfect for modern DSLR devices, Competitively priced...
Bad Slower than older Kingston SDXC card...
Bottom line The prices of SDXC cards have come down dramatically. In the past a 64 GB card would cost several hundreds of dollars. Now 128 GB card can be found for under a $150 with the latest Kingston offering being one of them. The new Kingston SDXC series is a goo...
90%
technogog.com
Updated:
2015-08-20 03:36:44
Amateur and professional photographers are alike in wanting to catch the “perfect shot”. Sometimes when dealing with fast moving action you need a camera and memory card fast enough to freeze the moment. Newer DSLR cameras are fast but can be bottlenec...
Good Really fast read/write speeds, Perfect for newer DSLR cameras, Lifetime warranty...
Bad Price, Lack of SDXC card readers, Not backwards compatible with older SD technology...
Bottom line If you have invested a lot of money with a high end DSLR camera then picking up a memory card to take advantage of its speed is a wise idea. Not only does the Kingston SDXC 64 GB provide large storage capacity, it also gives excellent performance and...
90%
Bjorn3d.com
Updated:
2015-08-20 03:36:44
Compact storage media is a must-have for cameras, camcorders, MP3 players, smart phones and other such devices. With the rise of HD cameras and camcorders, users find themselves able to take high resolution pictures, or record their favorite moments a...
Good Performance improvement over previous Class 10 SDHC cards, Large Capacity, new exFat File System...
Bad Does not come with a card case.
Bottom line Overall, the Kingston SD10A/64GB SDXC Class 10 Memory Card was a pure joy to play around with. We were able to shoot HD video without having to replace the memory card. With 16GB SDHC cards we used prior to this one, we were only able to shoot about...
85%
aselabs.com
Updated:
2016-03-27 19:28:21
Cloud storage is all the rage these days. You can't go that far and find someone saying how great it is to put everything in the cloud. While there are benefits to having your entire life stored on some random server, you still need a way to get that cont...
0%