location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson MIC102B home audio system Home audio micro system 40 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Fi System (Bluetooth) MIC102B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIC102B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760102754566
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2019 14:35:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson MIC102B home audio system Home audio micro system 40 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio micro system 40 W Black
  • - Optical disc player
  • - Bluetooth
  • - USB port
  • - Hi-Fi MP3 playback
Long product name Thomson MIC102B home audio system Home audio micro system 40 W Black :
The short editorial description of Thomson MIC102B home audio system Home audio micro system 40 W Black

2 x 20 W, FM, MP3, CD, USB, 3.5 mm, Bluetooth, 220 V
More>>>
Short summary description Thomson MIC102B home audio system Home audio micro system 40 W Black:
This short summary of the Thomson MIC102B home audio system Home audio micro system 40 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson MIC102B, Home audio micro system, Black, 1 discs, Top, 40 W, FM

Long summary description Thomson MIC102B home audio system Home audio micro system 40 W Black:
This is an auto-generated long summary of Thomson MIC102B home audio system Home audio micro system 40 W Black based on the first three specs of the first five spec groups.

Thomson MIC102B. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 40 W. Supported radio bands: FM, Tuner type: Digital. Headphone connectivity: 3.5 mm. Disc types supported: CD

Brand Image Article code product Stock Price from
Thomson

Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver
(show image)
MIC122BT MIC122BT 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC120BT home audio system Home audio micro system 20 W Black
(show image)
MIC120BT MIC120BT 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS500BLACK home audio system Home audio tower system 300 W Black
(show image)
DS500BLACK DS500BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS401 home audio system Home audio tower system 180 W White
(show image)
DS401 Dock Station Bluetooth Wood White DS401 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson HIFI system - MIC150i Home audio micro system 10 W Black
(show image)
MIC150I HIFI system - MIC150i 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC100 10 W Black
(show image)
MIC150 MIC100 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson HIFI system - MIC200 Home audio micro system 20 W Black
(show image)
MIC200 HIFI system - MIC200 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MIC100 home audio system Home audio micro system 20 W Black
(show image)
MIC100 MIC100 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson CS84 Micro System
(show image)
CS84 CS84 Micro System 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Micro System CS140
(show image)
CS140 Micro System CS140 0.00
(excl. VAT)
0 (incl. VAT)