location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link M5360 cellular network device Cellular wireless network equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364070878
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link M5360 cellular network device Cellular wireless network equipment
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Cellular wireless network equipment
  • - Wi-Fi
  • - White
Guarantee: 3 year limited warranty
Long product name TP-Link M5360 cellular network device Cellular wireless network equipment :
The short editorial description of TP-Link M5360 cellular network device Cellular wireless network equipment

3G Mobile WiFi, USB, Micro SD, SIM, 5200mAh Power Bank, WCDMA, GSM
More>>>
TP-Link M5360 cellular network device Cellular wireless network equipment:
The official marketing text of TP-Link M5360 cellular network device Cellular wireless network equipment as supplied by the manufacturer

- Equipped with a built-in 3G modem - No bulky USB modem necessary
- HSPA+ supported with up to 21.6Mbps download and 5.76Mbps upload speeds
- Powerful 5200mAh Power Bank to charge smartphones or tablets
- OLED Display provides at-a-glance information
- Supports up to 10 users simultaneously

Short summary description TP-Link M5360 cellular network device Cellular wireless network equipment:
This short summary of the TP-Link M5360 cellular network device Cellular wireless network equipment data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link M5360, Cellular wireless network equipment, White, Portable, Edge, GPRS, GSM, HSPA, HSPA+, UMTS, 850,900,1800,1900 MHz, 900,2100 MHz

Long summary description TP-Link M5360 cellular network device Cellular wireless network equipment:
This is an auto-generated long summary of TP-Link M5360 cellular network device Cellular wireless network equipment based on the first three specs of the first five spec groups.

TP-Link M5360. Device type: Cellular wireless network equipment, Product color: White, Market positioning: Portable. Data network: Edge, GPRS, GSM, HSPA, HSPA+, UMTS, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 900,2100 MHz. Security algorithms: SSID, WPA-PSK, WPA2-PSK. Certification: CE, FCC, RoHS. Width: 3.94" (100 mm), Depth: 1.74" (44.3 mm), Height: 1.12" (28.5 mm)

Design
Device type *
Cellular wireless network equipment
Product color *
White
Market positioning
Portable
Reset button
Yes
Ethernet LAN features
Ethernet LAN *
No
DHCP client
Yes
DHCP server
Yes
Wireless LAN features
Wi-Fi *
Yes
Mobile network
Data network *
Edge, GPRS, GSM, HSPA, HSPA+, UMTS
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
900, 2100 MHz
Security
Security algorithms
SSID, WPA-PSK, WPA2-PSK
Firewall
No
Performance
Certification
CE, FCC, RoHS
Weight & dimensions
Width
3.94" (100 mm)
Depth
1.74" (44.3 mm)
Height
1.12" (28.5 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-03-31 18:47:21
Uk has collected 25 expert reviews for TP-Link M5360 cellular network device Cellular wireless network equipment and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2015-03-31 18:47:21
What is the TP-Link M5360? In short: a jack of all trades hoping to be master of most. The M5360 is an all-in-one portable 3G modem, micro SD card reader and capacious power bank. It is also compact, rugged and aggressively priced so has TP-Link created o...
Good Strong 3G antenna, Superb battery life, Charges tablets, Inexpensive...
Bad No 4G, Plain Appearance, No WPS...
Bottom line The TP-Link M5360 is a jack of all trades and master of some. What it does, it does very well. Against this is a lack of 4G that means many people will prefer to wait for a future 4G version...
70%
techadvisor.co.uk
Updated:
2015-03-31 18:47:21
The TP-Link M5360 is a mobile Wi-Fi hotspot that contains a built-in SIM tray and 3G modem, allowing you to wirelessly share a 3G internet connection to any Wi-Fi capable device. You can connect your laptop or tablet to your own private internet Wi-Fi hot...
Bottom line The TP-Link M5360 provides an easy way to set up a portable 3G hotspot. At £58 it is good value considering £50 is a typical price for a 3G portable hotspot with a small battery. However the only cause for pause is whether you want the speed of a 4G alter...
80%
moviesgamesandtech.com
Updated:
2016-12-20 09:45:04
First off you may notice that the TP-Link 3G Mobile WiFi and 5200 mAh Power Bank (M5360) is a little different to most 3g mobile Wifi devices as it combines two of the handiest portable accessories, with a 3G wireless hotspot and a USB battery pack, into...
0%
Brand Image Article code product Stock Price from
TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment
(show image)
M5350 3G Mobile Wi-Fi 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)