Samsung logo

Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129537
Info modified on:
17 Oct 2024, 14:58:17
Long product name Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

A++B, 8 kg, 65 dB, 900 W, 50 kg, White

Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

With an A++ energy rating, your new Samsung heat pump tumble dryer offers great drying performance as well as helping you cut costs. It features an A++ energy rating and it dries clothes more effectively thanks to heat pump technology. A range of smart tools and features also make this revolutionary tumble dryer simple to use and helps you prevent or easily resolve any problems.

A++ energy efficiency
Heatpump technology offers a more efficient, cost-effective and gentle way to dry clothes. With an A++ energy rating, it uses ‘refrigerant’ instead of electricity to heat the air – so it consumes significantly less power.

Easy troubleshooting
The Smart Check automatic error-monitoring system detects and diagnoses problems and provides easy troubleshooting solutions using a smartphone App*. It even lets you control your machine remotely and notifies you when your laundry is finished! * Available on iPhones and Android devices.

A helpful reminder for filter cleaning
The Filter Clean Alarm provides a helpful reminder when it’s time to clean the condenser filter, as it's easy to forget. And a sensor also checks that the condenser really has been cleaned.

Opens your way
Features a reversible door for maximum convenience. When installed you can change which side it opens to suit the location, what’s around it and the way you like to do things.

Instant water check
The Water Tank Indicator is a simple gauge that measures how much condensed water has been collected in the tank, so you can quickly see if it needs emptying before you start another load.

Diamond Drum
The Diamond Drum features a unique “soft-curl” design with smooth, diamond-shaped ridges that's supremely gentle on your clothes. Its small water exit holes also prevent fabric from becoming trapped and damaged.

Short summary description Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Samsung DV80F5E5HGW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Samsung DV80F5E5HGW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Drying programs: Wool, Sport, Timed, Quick, Eco. Energy efficiency class: A++, Annual energy consumption: 235 kWh, AC input voltage: 230 V. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 26.2" (666 mm), Package depth: 27.4" (695 mm), Package height: 34.8" (885 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.