location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hauppauge Check ‘Hauppauge’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCTV nanoStick DVB-T 73e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23004
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Hauppauge’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hauppauge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:33:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB :
The short editorial description of Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB

PCTV nanoStick DVB-T 73e
More>>>
Short summary description Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB:
This short summary of the Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Hauppauge PCTV nanoStick DVB-T 73e, Analog, DVB-T, DivX, USB, Black, 10.6 oz (300 g), 256 MB

Long summary description Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB:
This is an auto-generated long summary of Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB based on the first three specs of the first five spec groups.

Hauppauge PCTV nanoStick DVB-T 73e. TV tuner type: Analog, DVB-T. Video formats supported: DivX. Interface type: USB. Product color: Black. Weight: 10.6 oz (300 g)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:10:14
Uk has collected 14 expert reviews for Hauppauge PCTV nanoStick DVB-T 73e Analog, DVB-T USB and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 01:10:13
Product Code: 23003, 23004 With a protective black shell the PCTV nanoStick Ultimate digital TV tuner for Mac and Windows PC follows a tried and tested formula. PCTV Systems has undergone more changes than there are TV channels, starting off as Miro...
Bottom line Unfortunately, its software bundle and remote are both less well accomplished. The supplied Elgato EyeTV 3.0 Lite software misses out key components such as the ability to export recordings to an iPod or iPhone, so you may well need to stump up an ext...
60%
macworld.co.uk
Updated:
2016-11-15 01:10:13
PCTV Systems has undergone more changes than there are TV channels, starting off as Miro in the 1980s, migrating to Pinnacle Systems in the 1990s and now re-emerging as a brand new brand under the auspices of Hauppauge. Its heritage stands it in good s...
Good Compatible with Freeview; supplied Elgato EyeTV 3.0 Lite software is easy to use...
Bad Software is limited; antenna is poor in weak signal areas...
60%
gadgetspeak.com
Updated:
2016-11-15 01:10:14
Adding television reception to your computer has never been easier with various companies offering products. This next product was developed by Pinnacle but now forms part of the Hauppauge portfolio...
72%
Brand Image Article code product Stock Price from
Hauppauge

Hauppauge PCTV DVB-T Stick 72e Analog, DVB-T USB
(show image)
22223 PCTV DVB-T Stick 72e 0.00
(excl. VAT)
0 (incl. VAT)