location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-005131
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTZ German
  • - Full-size (100%) Touchpad
  • - Windows keys
  • - Black, Blue
Guarantee: 3-year Limited
Long product name Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue :
The short editorial description of Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue

TK820 Wireless All-in-One Keyboard, USB Unifying, 10m, 783g
More>>>
Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue:
The official marketing text of Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue as supplied by the manufacturer

A new way to navigate
Everything you need to control and navigate your computer is integrated in one device. The keyboard has a built in touchpad so you can type, touch and swipe in one. It’s a new and innovative way to navigate.

More room to point and swipe
The touch area is larger than a laptop touchpad so you have more room to point, zoom and swipe. In fact, you can perform up to 13 unique Windows 8 gestures* comfortably and smoothly.

* Download Logitech SetPoint for the full range of multi-touch gestures.

Designed to save space
The wireless, ultra-slim design keeps your desk cable- and clutter-free. The integrated touchpad also means you won’t need a separate mouse.

Short summary description Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue:
This short summary of the Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech TK820, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Blue

Long summary description Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue:
This is an auto-generated long summary of Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue based on the first three specs of the first five spec groups.

Logitech TK820. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product color: Black, Blue

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Keyboard keys operating life
5 million characters
Windows keys
Yes
Purpose
Laptop
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Wrist rest
No
Product color *
Black, Blue
Surface coloration
Monochromatic
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
16.1 x 5.72 x 0.854" (409.5 x 145.3 x 21.7 mm)
Keyboard weight
27.6 oz (783 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-10-18 01:17:56
Uk has collected 35 expert reviews for Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2014-02-27 01:58:15
Today we are going to take a look at Logitech’s latest all-in-one wireless keyboard, the TK820. This is designed to be used in conjunction with a multimedia PC or home theatre PC, featuring a large touchpad with gesture controls. This particular fea...
Good Multitouch gestures, Attractive design, Wellbuilt...
Bottom line A well designed keyboard that is sure to impress. It is expensive, but nonetheless a worthy investment...
80%
expertreviews.co.uk
Updated:
2014-10-21 01:07:37
Combining a QWERTY keyboard with an all-in-one touchpad where you'd normally find the numeric keypad, the TK820 has everything you might need for web browsing, typing or generally navigating your PC from a sofa, including function keys that default to use...
100%
pcmag.com
Updated:
2013-10-18 01:17:42
A slim keyboard and laptop-style touchpad combine with the convenience of wireless in the Logitech TK820 Wireless All-in-One Keyboard$99.99 at Dell. If you've ever wished for a laptop-style touchpad for your desktop, or fumbled with a wireless mouse while...
Good Wireless design combines keyboard and touchpad. Supports Windows 8 gestures and commands. Improved key switches for comfortable typing.
Bad Clickable touchpad has no discrete right or left buttons. Gestures come with a learning curve...
Bottom line The Logitech TK820 All-in-One Wireless Keyboard offers even more flexibility than a regular wireless keyboard thanks to its built-in touchpad...
80%
gadgetmac.com
Updated:
2013-10-18 01:17:46
The TK820 wireless keyboard is Logitech's latest all-in-one solution for Windows 8 users looking to take full control of the multi-touch gestures and capabilities that Windows 8 has to offer at a desktop, and even at a living room environment. The TK82...
90%
pcworld.com_techhive.com
Updated:
2013-10-18 01:17:50
You don't need to be a neat freak to hate having wires snaking all over your desk, especially if you're a laptop user who wants to get up and go without first untangling a rat's nest of cables. It's bad enough that you have to unplug your monitor and powe...
Good Draws power from any light, Included app shows details about power collecting and status, Large touchpad stays out of the way, The touchpad's touch gestures are useful, Mouse is comfortable to hold and use for long periods of time, All devices work off on...
Bad Solar panels dominate the top of the keyboard, Loud keys, Touchpad is overly sensitive to accidental touches, Lies flat and can't sit at an angle, Separate number pad is easy to misplace, Typing ergonomically can involve a difficult learning curve...
Bottom line We love the fact that we don't have to scrounge for batteries and can use light to power the K750, but its loud keys keep it from being perfect...
60%
booredatwork.com
Updated:
2014-01-29 03:22:41
The Wireless All in One Keyboard TK820 by Logitech offers the most convenient functions of a keyboard and touch-pad in one device. the keyboard itself is lightweight, but sturdy. It doesn't flex or bend easily, and doesn't feel like it's going to fall apa...
0%
about.com
Updated:
2014-07-19 11:27:19
The Logitech TK820 Wireless All-in-One Keyboard, while pricey, is a decent option for users of touchscreen-equipped computers, or for users of Windows 8, touchscreen or not. Dedicated mouse users need not apply.Dimensions & DesignThe TK820 measures 16 inc...
Bottom line At first glance, the $99.99 MSRP seems staggeringly high for a keyboard with few bells and whistles. But if you take into account the fact that Logitech's standalone touch pad has a $79.99 MSRP, you can see where they came up with that price tag. (Althoug...
70%
examiner.com
Updated:
2014-11-12 07:11:55
Even among Logitech's diverse line of computer mice and keyboards, the TK820 model ($99.99) stands out from the rest by integrating a full-sized wireless keyboard and touch pad. The exterior of the keyboard is composed of a top and bottom of matte black p...
100%
techsupportforum.com
Updated:
2017-01-04 06:10:21
Jump back in time six or seven years ago and many home offices required large computer desks to store a computer, a large monitor, speaker system, wired keyboard and mouse, printers, faxes, copiers, and much more.As with most things, time changes the way...
Bottom line I would be happy paying around $50 – $70 for this sleek keyboard; however, Logitech priced this unit at $99.99 and at that price it's a stretch for those who seek an AiO keyboard. Luckily at the point of writing this, Amazon has this keyboard for $69.99 w...
0%
anandtech.com
Updated:
2017-08-10 01:47:10
Content consumption using media-streaming set-top boxes (STBs) and home theater PCs (HTPCs) has seen an uptick in recent years. Even as 'cord-cutting' becomes more and more popular, STBs from service providers are also becoming quite interactive. Remote c...
Bottom line The table below summarizes and compares the various aspects of all the wireless keyboard / trackball / touchpad combinations that we have reviewed so far. As evident from the table above, it is difficult to declare one particular unit as the best HTPC in...
0%
Brand Image Article code product Stock Price from
Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K120 for Business keyboard USB QWERTZ German Black Logitech K120 for Business keyboard USB QWERTZ German Black
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black
(show image)
920-002540 Desktop MK120 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002420 Wireless Desktop MK710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)