location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blaupunkt Check ‘Blaupunkt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B 3e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9 000 010 179
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Blaupunkt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blaupunkt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Analog AM, FM Blue
  • - Player CD, CD-R, CD-RW
  • - 1.6 W
  • - LCD
  • - MP3 playback
  • - Power source: AC/Battery
More>>>
Short summary description Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback:
This short summary of the Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Blaupunkt B 3e, Analog, AM, FM, 88 - 108 MHz, 530 - 1600 kHz, Player, CD, CD-R, CD-RW

Long summary description Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback:
This is an auto-generated long summary of Blaupunkt B 3e Analog 1.6 W AM, FM Blue MP3 playback based on the first three specs of the first five spec groups.

Blaupunkt B 3e. Tuner type: Analog, Supported radio bands: AM, FM, FM band range: 88 - 108 MHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Repeat, Repeat all, Repeat folder. RMS rated power: 1.6 W. Display type: LCD. Product color: Blue

Brand Image Article code product Stock Price from
Blaupunkt

Blaupunkt B 3e Analog 1.6 W AM, FM Black MP3 playback
(show image)
9 000 010 230 B 3e 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt B 3e Analog 1.6 W AM, FM Red MP3 playback
(show image)
9 000 010 180 B 3e 0.00
(excl. VAT)
0 (incl. VAT)