KYOCERA logo

KYOCERA FS-4020DN/KL3 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123268
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Years
Long product name KYOCERA FS-4020DN/KL3 1200 x 1200 DPI A4:

FS-4020DN/KL3, ECOSYS Laser, 1200 x 1200dpi, PowerPC 440 667MHz, 128MB RAM, USB 2.0, Fast Ethernet

KYOCERA FS-4020DN/KL3 1200 x 1200 DPI A4:

The highspeed performer for networks
- Up to 45 pages per minute in A4 with up to 1,200 dpi resolution
- Standard duplex unit for double-sided printing up to 5 paper trays for superior flexibility and up to 2,100 sheets
- PowerPC 440/667 mhz, 128–1,152 MB RAM, optional hard disk
- USB, parallel and network connectivity as standard
- High security with SSL encryption
- Direct PDF print from USB Flash memory device
- Exceptionally low printing costs in its class.

Up to 45 pages per minute, excellent paper management and comprehensive security functionality. As a real power performer the FS-4020DN is the perfect partner in your network. But don’t be taken aback by the compact
design – with optional paper feeders it easily manages even larger volumes. thanks to ECOSYS Longlife technology only toner has to be exchanged within the first 300,000 pages, resulting in exceptionally low cost per page.

Short summary description KYOCERA FS-4020DN/KL3 1200 x 1200 DPI A4:

KYOCERA FS-4020DN/KL3, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-4020DN/KL3 1200 x 1200 DPI A4:

KYOCERA FS-4020DN/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.