location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6500 Classic 2" 3.32 oz (94 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6500 Classic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J8K8
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6500 Classic 2" 3.32 oz (94 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G
  • - 2" 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - 830 mAh
Long product name Nokia 6500 Classic 2" 3.32 oz (94 g) :
The short editorial description of Nokia 6500 Classic 2" 3.32 oz (94 g)

Nokia 6500 Classic Pink, 2" QVGA display, GSM/WCDMA, 3G, 2 megapixel camera, Micro-USB
More>>>
Short summary description Nokia 6500 Classic 2" 3.32 oz (94 g):
This short summary of the Nokia 6500 Classic 2" 3.32 oz (94 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6500 Classic, Bar, 2", 320 x 240 pixels, 2 MP, Bluetooth, 830 mAh

Long summary description Nokia 6500 Classic 2" 3.32 oz (94 g):
This is an auto-generated long summary of Nokia 6500 Classic 2" 3.32 oz (94 g) based on the first three specs of the first five spec groups.

Nokia 6500 Classic. Form factor: Bar. Display diagonal: 2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 830 mAh, Standby time (2G): 216 h. Weight: 3.32 oz (94 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:01:53
Uk has collected 50 expert reviews for Nokia 6500 Classic 5.08 cm (2") 94 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 11:01:52
Nokia 6500 Classic Review by 3G.co.uk 3Gs 30 Second Comment The Nokia 6500 Classic along with its stablemate the Nokia 6500 Slide have now both been reviewed by 3G.co.uk. So, is it the Classic or the Slide for you. Nokia 6500 Classic Review on 11th...
0%
techradar.com
Updated:
2011-08-02 11:01:52
With its Nokia 6500 classic, Nokia has produced an unashamedly elegant handset thats a mere 9.5mm thin but which packs in 1GB of internal memory and has 3G connectivity.Its an understated but elegant sliver of a design that avoids the flash attention...
Good Ultraslim, elegant design, 1GB of internal storage, 3G connectivity...
Bad No memory card expansion, Camera is average quality, One micro USB connector for charging and headphones...
Bottom line With its Nokia 6500 classic, Nokia has produced an unashamedly elegant handset thats a mere 9.5mm thin but which packs in 1GB of internal memory and has 3G connectivity.Its an understated but elegant sliver of a design that avoids the flash attention...
80%
shinyshiny.tv
Updated:
2011-08-02 11:01:52
The lovely Kat gets hands on with a couple of Nokia mobiles for your reviewing pleasure.
0%
pocket-lint.com
Updated:
2011-08-02 11:01:53
With so many phones offering you megapixels this and music players that, the 6500 classic is a great handset for those who dont want to be fussed with all the extras. That isnt to say that this phone is lacking though, the inclusion of 3G will please...
Good Simple in its offering, 2 megapixel camera, stylish...
Bad Simple in its offering...
Bottom line A good simple handset that is likely to appeal to many...
80%
T3.com
Updated:
2011-08-02 11:01:53
Nokia has developed a fine line in punting out high end multimedia mobiles. But what about cells for those more who are more Topshop than technophile? Step forward the 6500 Classic. Its a black clad candybar that passes more than a passing resemblan...
Good Sharp looks, Small size...
Bad Titchy screen, Micro USB charger...
Bottom line A decent fashion blower that lacks a few killer features...
60%
iMobile.com.au
Updated:
2011-11-08 09:40:44
The long wait for slim phone lovers is over - the Nokia 6500 Classic is finally here. While other phone manufactures have been busy releasing a horde of slim-line models, Nokia have been relatively dormant since the Nokia 6230 handset a while ago. So t...
0%
goodgearguide.com.au
Updated:
2011-11-08 09:40:47
Sporting style in spades, Nokias latest handset isnt all about looks as it includes 3G capabilities, 1GB of internal memory and a 2-megapixel camera. Part of Nokias "style and design range", the 6500 Classic features a case crafted from anodised alu...
Good Sleek, stylish design; etched aluminium casing; 3G-capable; good call quality; 1GB internal memory...
Bad No memory card slot, no 3.5mm headphone jack, unified microUSB port limits multitasking The Final Word The 6500 Classic is a well equipped 3G phone bursting with style. The lack of a memory card slot is a real let down, but it remains an excellent hand...
Bottom line The 6500 Classic is a well equipped 3G phone bursting with style. The lack of a memory card slot is a real let down, but it remains an excellent handset on the whole.
75%
knowyourmobile.com
Updated:
2014-04-10 04:59:13
Before you even switch it on the Nokia 6500 classic is selling itself to you with its elegantly sophisticated looks. Nokia has embraced the slimline phone concept and squeezed it to an ultra skinny 9.5mm thin design. Beneath the tasty exterior, the 650...
Good 3G, Slimline design, 2 megapixel camera...
Bad No memory expansion slot, Lack of 3.5mm socket, No FM radio...
Bottom line A phone that has understated slimline style and elegance without being flashy...
70%
stuff.tv
Updated:
2014-04-10 04:59:13
Video review: The 6500 Classic’s gorgeously sculpted body work is just about enough for us to overlook its feature failings. One for the sophisticated style hounds among you...
Good Gorgeous metallic slender frame. Expertly constructed. Stunning display. Skilled music player...
Bad Average camera. Duff video recording quality. Limited memory...
Bottom line The 6500 Classic’s gorgeously sculpted body work is just about enough for us to overlook its feature failings. One for the sophisticated style hounds among you...
80%
cgena.com
Updated:
2016-11-27 01:49:29
A week after the review of 6500 slide, the Classic version arrived with a big twist. Name confusing, yes!What do most people need in a phone? Make calls, take pictures and play music. Nokia 6500 is equipped to go. It is the slimmest Nokia handset yet...
0%
Mobile88.com
Updated:
2016-11-27 01:49:29
Nokia 6300, being the first specimen in the slim phone category issued by the company belongs to the business class, utilizes a classical design and… requires a number of analogous models for the product line to be competitive enough in other ma...
0%
etechreviews.com
Updated:
2011-08-02 11:01:51
Thin phones have been around for a while but Nokia didn’t adapt this design initially. However, they have done it know in the form of phones like Nokia 6500 classic. The Nokia 6300 was a big success in the market and this has led the manufacturer to pr...
0%
cgena.com
Updated:
2011-08-02 11:01:52
A week after the review of 6500 slide, the Classic version arrived with a big twist. Name confusing, yes!What do most people need in a phone? Make calls, take pictures and play music. Nokia 6500 is equipped to go. It is the slimmest Nokia handset yet...
0%
techtree.com
Updated:
2011-08-02 11:01:52
Ever since Nokia began recycling their model numbers, their new handsets have happily been basking in Nokias past successes. The Nokia 6500 Classic we are looking at today is another example, with just the extra bit of Classic, though, in the model nu...
Good Sleek, unusual looks, 1 GB of internal memory, sharp screen, Bluetooth 2.0 with EDR & A2DP profile...
Bad No memory card slot, no FM tuner, uncomfortable alphanumeric keypad, expensive...
Bottom line The Nokia 6500 Classic has the third edition of the Nokia Series40 UI. It is smooth to operate; it reminded me of the Nokia 5310 & 5610 XpressMusic phones, which have a similar UI. The stand-by app screen and the tab menu bring Symbian Series40 closer...
50%
Mobile88.com
Updated:
2011-08-02 11:01:52
Nokia 6300, being the first specimen in the slim phone category issued by the company belongs to the business class, utilizes a classical design and… requires a number of analogous models for the product line to be competitive enough in other ma...
0%
smape.com
Updated:
2011-08-02 11:01:52
A few years ago thickness didn’t matter as much as it does now; the main effort was largely put into making the overall dimensions of the handset smaller, but none of the manufacturers actually struggled for inventing the world’s thinnest phone regard...
Bottom line Nokia 6500 Classic is a nice handset with a stylish design, minimal dimensions, quality materials but in terms of the current price policy it seems to be inadequately priced, so we only recommend buying it after the price decreases and finally gets s...
0%
mobilechoiceuk.com
Updated:
2011-08-02 11:01:52
As a mid-tier 3G phone that looks the business, the Nokia 6500 Classic is true to its name. top deals for this phone Handset cost: FREE 18 month contract, 50% Extra Mins, Vodafone World, Unlimited TextsTariff: VodafoneSupplier: Vodafone Buy now | Han...
Good The Nokia 6500 Classic looks and feels marvellous.
Bad The camera isnt as good as that on the 6500 Slide.
Bottom line As a mid-tier 3G phone that looks the business, the Nokia 6500 Classic is true to its name.
80%
stuff.tv
Updated:
2011-08-02 11:01:52
Video review: The 6500 Classic’s gorgeously sculpted body work is just about enough for us to overlook its feature failings. One for the sophisticated style hounds among you...
Good Gorgeous metallic slender frame. Expertly constructed. Stunning display. Skilled music player...
Bad Average camera. Duff video recording quality. Limited memory...
Bottom line The 6500 Classic’s gorgeously sculpted body work is just about enough for us to overlook its feature failings. One for the sophisticated style hounds among you...
80%
gsmarena.com
Updated:
2011-08-02 11:01:53
Just made commercially available, the Nokia 6500 classic is a sight for the sore eyes of thousands of slim-phone lovers, who had been quivering with anticipation. The new addition to the Nokia Series 40 team had us equally impatient to see what its capabl...
0%
phonearena.com
Updated:
2011-08-02 11:01:53
The numerous multimedia capabilities of contemporary phones have called for increasingly bigger displays, which quite often take up more than half of the phone’s front part. This peculiarity has forced designers to extend the length of the devices, in...
Good Slim design, Good display, Quad band GSM (850/900/1800/1900 MHz) and dual band UMTS (850/2100 MHz)...
Bad Does not manage to reproduce standard video formats and codecs, Mediocre camera, No slot for an additional memory...
Bottom line We are rather convinced that Nokia 6500 classic is not the phone you can use to make the perfect picture or to watch a superior-quality video. The device is not completely deprived of such capabilities, but it is not intended to impress with such feat...
68%
mobileburn.com
Updated:
2011-08-02 11:01:53
Todays review is of the Nokia 6500 Classic, the smaller and thinner of the two handsets that make up the Nokia 6500 model line. The Classic sports a thin profile, simple lines, and dual-band UMTS, quad-band GSM connectivity in a very strong metal fram...
Good Great looks, good call audio, solid music player features...
Bad Weak reception...
Bottom line The Nokia 6500 Classic has an impressive spec sheet. 1GB of internal storage memory, a 2 megapixel camera, and a very sleek and elegant form factor. It is also very solidly built. Not bad for a company that only very recently started making thin phones...
75%
brighthub.com
Updated:
2011-09-17 06:03:40
The Nokia 6500 is a super-slim device. It is a mid-priced phone that is pitched against other models like the Sony Ericsson W880i. This ultra slim phone has more features than you might expect from such a thin phone but it won't be competing with the...
80%
mobile-review.com US
Updated:
2014-01-19 07:30:44
The image of the device had been finalized by December, first designs employed plastic. In February 2006 this device was tested out on a focus group in Moscow and several other cities. Apart from this model, they also showcased designs of Nokia 6300 an...
0%