LevelOne logo

LevelOne FSW-1650 network switch Unmanaged Fast Ethernet (10/100) Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164916
Info modified on:
13 Nov 2023, 08:48:36
Long product name LevelOne FSW-1650 network switch Unmanaged Fast Ethernet (10/100) Gray:

16 x 10/100Base-TX RJ-45, 6.2W, 3.2Gbps, MAC 8K, IEEE 802.3/u/x/az, IEEE 802.1p

LevelOne FSW-1650 network switch Unmanaged Fast Ethernet (10/100) Gray:

Product Overview
The FSW-1650 switch provides an ideal solution for small businesses that demand a reliable network switch that provides a high bandwidth interface between file servers and workgroups, departments and offices.

Advanced Networking Features
The LevelOne FSW-1650 is a wire-speed, nonblocking 16 port Fast Ethernet Unmanaged Switch with an internal power supply. It provides a network with an 8K MAC address table, 3.2Gbps backplane throughput, asymmetrical flow-control support for full-duplex network connectivity, auto-negotiation and Auto-MDIX.

The 16-port Fast Ethernet Switch utilizes packetstore- and forwarding switching for error-free data transmissions and IEEE802.3x backpressure flow control to control data flow between the sending and receiving nodes as well as to prevent any data packet loss.

Compact Design
The FSW-1650 is a compact designed network switch. Users can place the switch on any desktop area or mount it in a 19-inch server rack or cabinet by using the included rack-mounting accessory kit.

Quick Configuration and Easy Maintenance
The LevelOne FSW-1650 does not require any software configuration. It is Plug-and-Play enabled for quick set-up and immediate use within the Local Area Network. The 16 port Faster Ethernet Switch is equipped with a full range of LEDs for instant error detection, networking monitoring and network
troubleshooting.

- Provides flexibility of 16 x 10/100BASE-TX ports
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- Supports 8K MAC address auto-learning and auto-aging
- QoS control for traffic prioritization and bandwidth management
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- 19-inch metal housing
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)

Short summary description LevelOne FSW-1650 network switch Unmanaged Fast Ethernet (10/100) Gray:

LevelOne FSW-1650, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description LevelOne FSW-1650 network switch Unmanaged Fast Ethernet (10/100) Gray:

LevelOne FSW-1650. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8192 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.