location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS60F5500AYXZT
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60" Plasma
  • - Full HD 1920 x 1080 pixels
  • - ATSC
  • - Smart TV
  • - Wi-Fi
  • - VESA mounting
Long product name Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver :
The short editorial description of Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver

5500 Series, 60", 3D Plasma TV, Smart TV
More>>>
Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver:
The official marketing text of Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver as supplied by the manufacturer

The F5500 delivers a completely different TV experience – now in the 3rd dimension. This plasma TV offers enhanced viewing in any light, and by popping on a pair of the included Active Shutter glasses, you can enjoy immersive 3D movies, games and more. The F5500 is a fully equipped Samsung Smart TV, so you can stream movies, access your social networks, browse the web, and access apps, all from your TV. The Dual Core Processor also makes everything faster, including your web browsing experience. The Plasma F5500 Series is more than just a TV; it’s a Samsung Smart TV.

Bring a world of entertainment to your living room
Smart TV is your gateway to access anything and watch everything. Samsung Smart TV allows you to wirelessly access the Internet, download a multitude of apps, stream movies, post on Facebook, and tweet with Twitter – all viewable on the big screen through our new user-friendly Smart Hub 2.0 interface. Samsung Smart TV is your window to the world.

• screen image picture is a representation and may not reflect actual user interface.
• content, TV services and capabilities may not be available in all region and territories

Multi-task on your TV with the power of Dual Core
Now you can access apps, access the Internet and watch a movie at the same time. Dual Core makes your Samsung TV more efficient by processing information twice as fast as normal TVs*. Multi-tasking is more effi cient and everything is faster.
• Based on internal testing

Discover the 3rd dimension
3D in 1080p HD gives you better detail in each image for a more realistic and immersive experience. Whether you’re looking to watch the big game or a new blockbuster, the plasma F5500 TV puts you in the action! Use the Samsung Active Shutter glasses and prepare to be amazed.

TV with a touch of realism
The black optimizer picture option gives you the freedom to choose how you watch your TV. You get to experience ‘real’ atmosphere with three distinct options that will give you the best contrast that meets light conditions of your room. With dark room, bright room and auto options, you and your family can have the perfect movie night.

Energy Star
The PN60F5500 is an Eco Friendly - Energy Star V 5.3 compliant television providing you with more energy savings, while 1080p Vertical High Definition Picture Performance delivers optimum viewing.

Filtering noise for added TV viewing pleasure
Experience crystal-clear programming from your TV with Samsung’s Clean View. By applying Clean View’s auto noise-removal technology, it removes digital and analog noise that is seen on the screen. The Analog Noise Filter enhances the picture quality by deleting visual noise from both air and cable sources. Sit back, relax and watch TV with the best clarity.

Smoother images for greater clarity
Using the latest in subfield motion technology, Samsung Plasma TV flashes a single image up to 600 times a second. The result is smoother images with unprecedented picture quality, no matter how fast the images are moving.

Clear Image Panel
The Samsung Plasma+1 TV uses a new filter and panel structure to eliminate layered images and produce clear images from almost every angle. This also eliminates the production of dual images and blurring typically found with glass.

Stay connected by sharing
Seamlessly share content across all of your connected devices with Samsung’s AllShare. AllShare allows you to share photos, videos and music from your smartphone, tablet, laptop and camera to the big screen of your TV. Now enjoy your content on Smart TV with as little fuss as possible.

More vibrant colors for better images
Using an advanced picture quality improvement algorithm, Samsung’s Wide Color Enhancer Plus drastically improves the quality of any image and uncovers hidden details. Now see colors as they were meant to be seen with Wide Color Enhancer Plus.

Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into the TV and instantaneously enjoy movies, photos or music. Now, you can experience a wide variety of content in the comfort of your living room on your TV.

Short summary description Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F5500, 60", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung F5500 60" Full HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung F5500. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Digital signal format system: ATSC. Wi-Fi. Product color: Black, Silver

Display
Display diagonal *
60"
HD type *
Full HD
Display technology *
Plasma
Display resolution *
1920 x 1080 pixels
Touchscreen
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC
Smart TV
Smart TV *
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Browser supported
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
Performance
Game mode
Yes
Ports & interfaces
PC in (D-Sub) *
No
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
RF ports quantity
1
HDMI ports quantity *
3
Management features
Electronic Program Guide (EPG)
No
On Screen Display (OSD)
Yes
Management features
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.3 W
AC input voltage
110 - 120 V
AC input frequency
60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
55" (1396.9 mm)
Depth (with stand)
14" (355 mm)
Height (with stand)
36.5" (928 mm)
Weight (with stand)
66.4 lbs (30.1 kg)
Width (without stand)
57, 1396.9
Depth (without stand)
1396.9, 57
Height (without stand)
32.7" (831.3 mm)
Weight (without stand)
60.6 lbs (27.5 kg)
Packaging data
Manual
Yes
Package width
59.1" (1502 mm)
Package depth
16.9" (430 mm)
Package height
38" (965 mm)
Package weight
84.4 lbs (38.3 kg)
Packaging content
Remote control type
TM1360B
Other features
3D
Yes
Built-in speaker(s)
Yes
Integrated clock
Yes
AV output
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 09:36:45
Uk has collected 2 expert reviews for Samsung F5500 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2013-12-20 02:52:45
Samsung F5500 series information: This review is based on our hands-on experience with the 51-inch PN51F5500 TV. However, our observations also apply to the 60-inch PN60F5500 and the 64-inch PN64F5500. According to Samsung, the three sets differ only in d...
Good Brilliant color contrast, Deep black levels, Good shadow detail, Intuitive and feature packed interface, Affordable...
Bad Not stellar in bright rooms, Some noticeable lag in gaming...
Bottom line Those looking for top-notch picture quality in a 50-inch TV under $1000 will be hard pressed to do better than Samsung's PN51F5500. And for that matter, the larger sizes offer excellent value as well. We were treated to a beautiful overall picture, with...
90%
Digitaltrends.com
Updated:
2013-12-20 02:52:44
Samsung F5500 series information: This review is based on our hands-on experience with the 51-inch PN51F5500 TV. However, our observations also apply to the 60-inch PN60F5500 and the 64-inch PN64F5500. According to Samsung, the three sets differ only in d...
Good Brilliant color contrast, Deep black levels, Good shadow detail, Intuitive and feature packed interface, Affordable...
Bad Not stellar in bright rooms, Some noticeable lag in gaming...
Bottom line Those looking for top-notch picture quality in a 50-inch TV under $1000 will be hard pressed to do better than Samsung's PN51F5500. And for that matter, the larger sizes offer excellent value as well. We were treated to a beautiful overall picture, with...
90%
reviewed.com
Updated:
2014-02-13 01:28:22
The Samsung PN51F5500 (MSRP $849.99) is an excellent mid-range plasma outfitted with a cheap design and the company's formidable Smart Hub . The series offers terrified wallets a perfect stepping stone between mega high-end plasma quality and low-end, no-...
Bottom line Samsung's F5500 series has some serious appeal. It's a much more affordable plasma option that still serves up the excellent Smart Hub on a silver platter. In that sense, the F5500 series has more "wow" factor than the F5300 series, but is still priced fa...
86%