location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6E99AA#ABB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:25:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Long product name HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI :
The short editorial description of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI

1200 Dpi, 64g, Black
More>>>
HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
The official marketing text of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI as supplied by the manufacturer

- The dual functionality allows ease of use for left or right-hand control;
- Simply plug in and use with a USB connection - no software installation or set-up required;
- No mouse pad is required to take advantage of the smooth and accurate control of the 1200 cpi optical tracking technology;
- Complement your computer with your choice of three bold colors - Sparkling Black, Revolutionary Blue or Flyer Red;
- Smoothly move through documents and web pages with 3 buttons and rubber scroll wheel.

Short summary description HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X1200, Ambidextrous, Optical, USB Type-A, 1200 DPI, Black

Long summary description HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

HP X1200. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Design
Product color *
Black
Surface coloration
Monochromatic
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
3.74" (94.9 mm)
Depth
2.25" (57.2 mm)
Height
1.34" (34 mm)
Weight
2.26 oz (64 g)
Logistics data
Country of origin
China
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)