Nokia logo

Nokia E63 2.36" 1500 mAh Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54603
Info modified on:
27 Feb 2024, 15:01:29
Long product name Nokia E63 2.36" 1500 mAh Blue:

E63, EGSM 850/900/1800/1900, 2.36" QVGA TFT,2.0 MP camera, GPRS/EDGE, Wi-Fi, Bluetooth 2.0, WAP2.0, microSD, MP3, FM, Symbian Os 9.2

Short summary description Nokia E63 2.36" 1500 mAh Blue:

Nokia E63, 2.36", 320 x 240 pixels, Blue

Long summary description Nokia E63 2.36" 1500 mAh Blue:

Nokia E63. Display diagonal: 2.36", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Blue. Weight: 4.44 oz (126 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.