location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X132 10G SFP+ LC LRM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9152A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420143321 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:41:29
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Lifetime
Long product name HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm :
The short editorial description of HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm

HP ProCurve 10-GbE SFP+ LRM Transceiver
More>>>
Short summary description HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm:
This short summary of the HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X132 10G SFP+ LC LRM, 10000 Mbit/s, Wired, 8661.4" (220 m), 1310 nm, WEEE, 0 - 70 °C

Long summary description HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm:
This is an auto-generated long summary of HPE X132 10G SFP+ LC LRM network media converter 10000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

HPE X132 10G SFP+ LC LRM. Maximum data transfer rate: 10000 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 8661.4" (220 m), Wavelength: 1310 nm. Certification: WEEE. Dimensions (WxDxH): 2.19 x 0.512 x 0.472" (55.5 x 13 x 12 mm), Interface: 1 x 10GBase-LRM, Form factor: SFP+

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)