location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC860cdxn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01236401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 600 DPI
  • - A3 34 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 512 MB Built-in processor PowerPC 750 500 MHz
  • - 220.5 lbs (100 kg)
Guarantee: Pan European 1 Year on-site
Long product name OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm :
The short editorial description of OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm

MC860cdxn
More>>>
Short summary description OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm:
This short summary of the OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC860cdxn, Laser, Color printing, 1200 x 600 DPI, Mono copying, Color scanning, A3

Long summary description OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm:
This is an auto-generated long summary of OKI MC860cdxn Laser A3 1200 x 600 DPI 34 ppm based on the first three specs of the first five spec groups.

OKI MC860cdxn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Brand Image Article code product Stock Price from
OKI

OKI MC860dn Laser A3 1200 x 600 DPI 34 ppm
(show image)
01236201 MC860dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)