Konica Minolta logo

Konica Minolta magicolor 1650EN-dt Color 600 x 600 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27151
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year on-site
Long product name Konica Minolta magicolor 1650EN-dt Color 600 x 600 DPI A4:

magicolor 1650EN-dt, A4 colour desktop laser printer, 600 x 600 dpi 4-bit

Short summary description Konica Minolta magicolor 1650EN-dt Color 600 x 600 DPI A4:

Konica Minolta magicolor 1650EN-dt, Laser, Color, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Konica Minolta magicolor 1650EN-dt Color 600 x 600 DPI A4:

Konica Minolta magicolor 1650EN-dt. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.