location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QW952B
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array :
The short editorial description of HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array

HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle
More>>>
HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array:
The official marketing text of HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array as supplied by the manufacturer

How can the flexibility of the HP P2000 G3 MSA Array Systems help remedy large storage needs and small budgets? By offering high-performance 8 Gb FC, Combo FC/iSCSI, 6 Gb SAS, 1 Gb or 10 GbE iSCSI connected arrays designed for efficient storage consolidation at affordable prices. The FC/iSCSI Combo controller gives the flexibility to share the array resources over two protocols, supporting the needs of dissimilar departments and budgets.

All P2000 G3 MSA Arrays ship standard with 64 Snapshots and Volume Copy enabled for increased data protection. The FC, Combo FC/iSCSI, and iSCSI controllers allow replication with optional Remote Snap software. The arrays allow departments and small to medium businesses to grow capacity as needed up to 149 drives. Mixing of LFF and SFF enterprise-class SAS and archival-class SATA drives is supported. Configure with a single controller for low initial cost, or dual controllers for high availability for the most demanding entry-level situations.

Short summary description HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array:
This short summary of the HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle

Long summary description HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array:
This is an auto-generated long summary of HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array based on the first three specs of the first five spec groups.

HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:48:55
Uk has collected 1 expert review for HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-05 01:48:55
The HP StorageWorks P2000 G3Network storage arrays touted as being affordable for SMBs usually have limited expansion potential. In contrast, HP's new StorageWorks P2000 G2 arrays are designed so you can start small to keep costs down and grow...
Bottom line The StorageWorks P2000 G3 is a great choice for SMBs looking for a flexible network storage solution that won’t break the bank. HP offers an excellent range of controller choices, expansion potential is very high and the price includes snapshots and vo...
100%
Brand Image Article code product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power SFF Chassis disk array Rack (2U)
(show image)
AP841A#0D1 P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840AR#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840A#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O LFF Drive Enclosure disk array HP P2000 Dual I/O LFF Drive Enclosure disk array
(show image)
AP843B P2000 Dual I/O LFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power SFF Chassis disk array HP P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power LFF Chassis disk array HP P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 SFF Modular Smart Array Chassis disk array HP P2000 SFF Modular Smart Array Chassis disk array
(show image)
AP839B P2000 SFF Modular Smart Array Chassis 0.00
(excl. VAT)
0 (incl. VAT)