HP logo

HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle disk array

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
156596
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle disk array:

HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle

HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle disk array:

Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity storage option?

With the HP 600 Modular Disk System, HP extends and redefines direct-attached storage for BladeSystem servers, combining the simplicity and cost effectiveness of direct-attached storage without sacrificing flexibility or performance.

Use the MDS600 as part of a straight-forward in-rack 3 Gb/s SAS implementation that delivers high-density, low-cost external zoned direct attach storage for HP BladeSystem servers. Easily configure storage on the fly with easy to use management software.

The MDS600 can also be directly connected to ProLiant DL and ML servers using the Smart Array P212, P411, and P812 Controller using a standard 2M SAS cable for Single Domain only.

Short summary description HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle disk array:

HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle

Long summary description HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle disk array:

HP MDS600 w/35 3TB 6G SAS LFF DP 7.2K HDD 105TB Bundle

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.