HP logo

HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array disk array

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
225681
Info modified on:
14 Mar 2024, 18:43:58
Long product name HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array disk array:

HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array

HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array disk array:

How can the flexibility of the HP P2000 G3 MSA Array Systems help remedy large storage needs and small budgets? By offering high-performance 8 Gb FC, Combo FC/iSCSI, 6 Gb SAS, 1 Gb or 10 GbE iSCSI connected arrays designed for efficient storage consolidation at affordable prices. The FC/iSCSI Combo controller gives the flexibility to share the array resources over two protocols, supporting the needs of dissimilar departments and budgets.

All P2000 G3 MSA Arrays ship standard with 64 Snapshots and Volume Copy enabled for increased data protection. The FC, Combo FC/iSCSI, and iSCSI controllers allow replication with optional Remote Snap software. The arrays allow departments and small to medium businesses to grow capacity as needed up to 149 drives. Mixing of LFF and SFF enterprise-class SAS and archival-class SATA drives is supported. Configure with a single controller for low initial cost, or dual controllers for high availability for the most demanding entry-level situations.

Short summary description HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array disk array:

HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array

Long summary description HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array disk array:

HP P2000 G3 MSA FC/iSCSI Dual Combo Controller SFF Array

Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.