HP logo

HP 1U Rackmount Keyboard with USB computer monitor

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
162061
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 1U Rackmount Keyboard with USB computer monitor:

HP 1U Rackmount Keyboard with USB

HP 1U Rackmount Keyboard with USB computer monitor:

The 1U Rackmount Keyboard with USB combines a full size keyboard with a new touchpad in a 1U format with room to mount an HP KVM Switch behind it. The 1U Keyboard includes a three button touch pad with a scroll bar, 4 cursor keys, and Windows shortcut keys. The 1U Keyboard provides PS2 and USB connectivity and a USB port on the front of the keyboard for USB pass through with compatible KVM switches. New silver color and front LEDs ease unit identification when closed in high density racks.

Short summary description HP 1U Rackmount Keyboard with USB computer monitor:

HP 1U Rackmount Keyboard with USB

Long summary description HP 1U Rackmount Keyboard with USB computer monitor:

HP 1U Rackmount Keyboard with USB

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.