location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6236346
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6236346
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:18:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 8 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - ECC
Guarantee: Lifetime
Long product name DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC :
The short editorial description of DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC

8GB DDR3-1333 RDIMM LV 2RX4 ECC Memory Module
More>>>
DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC:
The official marketing text of DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC as supplied by the manufacturer

Dell™ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.
Make your Dell™ system a champion by upgrading with memory specifically engineered and tested for your system. At Dell we focus on quality parts and rigorous testing so that your system can tackle the challenges faced by high-end operating systems and multimedia applications. With Dell Memory we also offer a limited lifetime warranty and the benefits of Dell’s service and support. Trust only Dell Memory for your next Dell system upgrade!
On a system configured with 4 GB of memory (RAM), Microsoft® Windows® will report 3.0 GB to 3.8 GB of available memory. This is normal for 32-bit versions of Windows (the most common versions). A 64-bit operating system (Microsoft Windows 64-bit version) is required to utilize 4GB or more of memory.

This product is compatible with the following systems:
- PowerEdge C1100
- PowerEdge C2100
- PowerEdge C6100
- PowerEdge C6105
- PowerEdge C6145
- PowerEdge C6220
- PowerEdge C8220
- PowerEdge C8220x
- PowerEdge M610
- PowerEdge M610x
- PowerEdge M710
- PowerEdge M710HD
- PowerEdge M910
- PowerEdge R410
- PowerEdge R415
- PowerEdge R510
- PowerEdge R515
- PowerEdge R610
- PowerEdge R620
- PowerEdge R710
- PowerEdge R715
- PowerEdge R720
- Poweredge R720xd
- PowerEdge R810
- PowerEdge R815
- PowerEdge R910
- PowerEdge T410
- PowerEdge T610
- PowerEdge T710.

Short summary description DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC:
This short summary of the DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A6236346, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM, Green

Long summary description DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of DELL A6236346 memory module 8 GB 1 x 8 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

DELL A6236346. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC, Product color: Green

Features
Buffered memory type
Registered (buffered)
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/server
Memory form factor *
240-pin DIMM
Features
ECC *
Yes
Memory ranking
2
Memory type
PC3-10600
Product color
Green
Packaging data
Package type
DIMM
Other features
Chips organization
x4
Number of pins
240
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH9690/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC
(show image)
MMH9690/8GB MMH9690/8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)