location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant BL495c G5 Socket F (1207)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL495c G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
454314-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:35:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP ProLiant BL495c G5 Socket F (1207) :
The short editorial description of HP ProLiant BL495c G5 Socket F (1207)

ProLiant BL495c G5 Configure-to-order Blade
More>>>
Short summary description HP ProLiant BL495c G5 Socket F (1207):
This short summary of the HP ProLiant BL495c G5 Socket F (1207) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant BL495c G5, Socket F (1207), AMD, AMD Opteron, DDR2-SDRAM, 128 GB, Serial ATA

Long summary description HP ProLiant BL495c G5 Socket F (1207):
This is an auto-generated long summary of HP ProLiant BL495c G5 Socket F (1207) based on the first three specs of the first five spec groups.

HP ProLiant BL495c G5. Processor socket: Socket F (1207), Processor family: AMD, Compatible processor series: AMD Opteron. Supported memory types: DDR2-SDRAM, Maximum internal memory: 128 GB. Supported storage drive interfaces: Serial ATA. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s, LAN controller: HP NC532i. Width: 2.19" (55.6 mm), Depth: 20.1" (509.5 mm), Height: 7.15" (181.7 mm)

Processor
Processor socket *
Socket F (1207)
Processor family
AMD
Number of processors supported *
2
Compatible processor series
AMD Opteron
AMD Opteron series
2000
Memory
Number of DIMM slots *
16
Supported memory types *
DDR2-SDRAM
Maximum internal memory
128 GB
Storage
Number of storage drives supported *
2
Hot-swap HDD bays *
No
Storage
Supported storage drive interfaces
Serial ATA
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN data rates
10000 Mbit/s
LAN controller
HP NC532i
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Weight & dimensions
Width
2.19" (55.6 mm)
Depth
20.1" (509.5 mm)
Height
7.15" (181.7 mm)
Weight
14.2 lbs (6.44 kg)