location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 40ft Qty 1 KVM CAT5 Cable networking cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40ft Qty 1 KVM CAT5 Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
263474-B25
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 40ft Qty 1 KVM CAT5 Cable networking cable :
The short editorial description of HP 40ft Qty 1 KVM CAT5 Cable networking cable

HP 40ft Qty 1 KVM CAT5 Cable
More>>>
HP 40ft Qty 1 KVM CAT5 Cable networking cable:
The official marketing text of HP 40ft Qty 1 KVM CAT5 Cable networking cable as supplied by the manufacturer

Category 5 (CAT 5) cable is typically used in local area networks (LAN) and premises cabling.
CAT 5e cabling is an enhanced version of CAT 5. The stringent specifications ensure optimal transmission speeds and reduce crosstalk for reliable gigabit ethernet and data networks.
HP offers CAT 5e cables in various lengths and types:
Lengths from 1.2m (4ft) to 15.2m (50ft)
Straight-pinned and cross-pinned types

Short summary description HP 40ft Qty 1 KVM CAT5 Cable networking cable:
This short summary of the HP 40ft Qty 1 KVM CAT5 Cable networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

HP 40ft Qty 1 KVM CAT5 Cable

Long summary description HP 40ft Qty 1 KVM CAT5 Cable networking cable:
This is an auto-generated long summary of HP 40ft Qty 1 KVM CAT5 Cable networking cable based on the first three specs of the first five spec groups.

HP 40ft Qty 1 KVM CAT5 Cable

Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)