location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 71683X WSSS NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE71683XWSSSNL
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1600 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Sport, Synthetics, Delicate/silk
  • - Overflow protection
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: A
  • - 85 dB
More>>>
Short summary description Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:
This short summary of the Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 71683X WSSS NL, Front-load, 15.4 lbs (7 kg), A, 85 dB, 1600 RPM, 9674 L

Long summary description Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:
This is an auto-generated long summary of Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White based on the first three specs of the first five spec groups.

Indesit XWE 71683X WSSS NL. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: A, Noise level (spin): 85 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual water consumption washing: 9674 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door color
Silver
Drum volume
62 L
Performance
Drum capacity *
15.4 lbs (7 kg)
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Number of washing programs *
16
Noise level (spin) *
85 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Sport, Synthetics, Delicate/silk
Performance
Overflow protection *
Yes
Adjustable spin speed
Yes
Ergonomics
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
23.4" (595 mm)
Depth
23.8" (605 mm)
Height
33.5" (850 mm)
Packaging data
Package width
25.4" (645 mm)
Package depth
25.8" (655 mm)
Package height
35" (890 mm)
Other features
Annual water consumption washing
9674 L
Brand Image Article code product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWE 71283X W IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 71053X W IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White Indesit BWA 71053X W IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White
(show image)
859991536030 BWA 71053X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWSC 61052 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White Indesit IWSC 61052 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
869990886990 IWSC 61052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
IWC71281ECO EU 60HZ IWC 71281 ECO EU60HZ 0.00
(excl. VAT)
0 (incl. VAT)