Tripp Lite logo

Tripp Lite PLC13BK cable lock Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172162
Info modified on:
19 Feb 2024, 20:18:18
Bullet Points Tripp Lite PLC13BK cable lock Black:
  • - PLC13BK Plug-lock inserts keep C14 power cords connected to C13 outlets
  • - Prevents accidental disconnection of network hardware during routine rack maintenance
  • - Universal compatibility, no special cables, outlets or special PDU hardware required
  • - BLACK color inserts ship in packages of 100, more colors available
Guarantee:
2-year limited
Long product name Tripp Lite PLC13BK cable lock Black:

Plug-Lock Inserts (C14 power cord to C13 outlet), Black, 100 pack

Tripp Lite PLC13BK cable lock Black:

PLC13BK BLACK color plug-lock inserts prevent accidental disconnection of C14 plug-in power cords from C13 output receptacles. IEC 60320 plug-in electrical cords are frequently loose-fitting and are often subject to accidental disconnection during routine network maintenance. To prevent critical equipment plugs from getting knocked loose, place a plug-lock insert over any C14 input cord and connect it to any C13 outlet. The insert strengthens the connection of the plug to the outlet, keeping critical equipment plugged in and running during routine rack access and maintenance. Plug-lock inserts provide a no-clutter alternative to common zip-tie cord retention schemes and a low-cost answer to expensive proprietary locking plug and outlet hardware. PLC13BK plug-lock inserts ship in packages of 100.

Short summary description Tripp Lite PLC13BK cable lock Black:

Tripp Lite PLC13BK, Nylon, Black

Long summary description Tripp Lite PLC13BK cable lock Black:

Tripp Lite PLC13BK. Product color: Black, Material: Nylon, Country of origin: China. Width: 1.2" (30.5 mm), Depth: 0.902" (22.9 mm), Height: 1.25" (31.8 mm). Quantity per pack: 100 pc(s), Package width: 12.8" (325.1 mm), Package depth: 8.58" (217.9 mm). Master (outer) case width: 18.7" (475 mm), Master (outer) case length: 13.8" (350 mm), Master (outer) case height: 9.65" (245.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.