location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID, 1920x1440 at 60Hz, Up to 305 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B130-101-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178367 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 1920 x 1440 pixels Black
  • - Maximum transfer distance: 12000" (304.8 m)
  • - DC-in jack
Guarantee: 1-year limited warranty
Long product name Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black

VGA over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID, 1920x1440 at 60Hz, Up to 305 m
More>>>
Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black as supplied by the manufacturer

Tripp Lite's B130-101-2 allows you to extend a 1920 x 1440 (60Hz) video signal up to 152 m, or a 1024 x 768 (60Hz) video signal up to 305 m, when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). The range and number of monitors can be further expanded by adding B132-110A (Video Only) repeater units. Connect up to 3 repeaters, with the B130-101-2 receiver at the end of the chain, for a total of 4 monitors. A 1920 x 1440 (60Hz) signal can be extended up to 152 m from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) signal can be extended up to 305 m from the first repeater in the chain to the last receiver. For optimal image quality between 152 m and 305 m, use Zero-Skew cable, such as Tripp Lite P524-01K. The transmitter unit features functionality that allows for the EDID information from a connected display to be copied and sent to the connected computer, providing optimal compatibility. The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image. Includes mounting hardware for both local and remote units, allowing them to be wallmounted, rackmounted or pole mounted. Ideal for digital signage situations, such as retail, schools, churches, etc.

● Extends a 1920 x 1440 (60Hz) video signal up to 152 m, or a 1024 x 768 (60Hz) video signal up to 305 m, when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
● EDID copy feature ensures optimal display compatibility
● Can further expand the range and number of monitors by adding B132-110A (Video Only) repeaters
● Connect up to 3 repeaters, with the B130-101-2 receiver at the end of the chain, for a total of 4 monitors.
● A 1920 x 1440 (60Hz) signal can be extended up to 152 m from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) signal can be extended up to 305 m from the first repeater in the chain to the last receiver.
● For optimal image quality between 152 m and 305 m, use Zero-Skew cable, such as Tripp Lite P524-01K
● The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image
● Includes mounting hardware for both local and remote units, allowing them to be wallmounted, rackmounted or pole mounted
● Ideal for digital signage situations, such as retail, schools, churches, etc.

● Extends a 1920 x 1440 (60Hz) video signal up to 152 m, or a 1024 x 768 (60Hz) video signal up to 305 m, when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
● Can further expand the range and number of monitors by adding B132-110A (Video Only) repeaters
● EDID copy feature ensures optimal display compatibility
● For optimal image quality between 152 m and 305 m, use Zero-Skew cable, such as Tripp Lite P524-01K

System Requirements

● For international use, the B110-INT power supply can be purchased separately; it features plugs for the UK, Europe, and Australia

Package Includes

● Local (Transmitter) unit 1 x 4.5 x 2.5 (in.)
● Remote (Receiver) unit 1 x 2.5 x 3.5 (in.)
● Mini-Screwdriver for EQ/Gain adjustment
● (x2) Mounting Hardware Kits
● (x2) External Power Supplies with NEMA 1-15P Plug(Input: 100-240V, 50/60Hz, 0.5A Output: 5V, 2A, 1.52 m)
● Owner's Manual

Batteries not Required to Operate

Short summary description Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B130-101-2, 1920 x 1440 pixels, AV transmitter & receiver, 12000" (304.8 m), Black

Long summary description Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B130-101-2 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B130-101-2. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 8.4" (213.4 mm), Package depth: 6.5" (165.1 mm), Package height: 2.2" (55.9 mm). Master (outer) case width: 23.2" (589.3 mm), Master (outer) case length: 13.7" (348 mm), Master (outer) case height: 9.5" (241.3 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1440 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
12000" (304.8 m)
Supported graphics resolutions
1920 x 1440
On/off switch
Yes
Product color
Black
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
VGA (D-Sub) ports quantity
3
DC-in jack
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
External power adapter
Yes
Power
Current
2 A
Packaging data
Package width
8.4" (213.4 mm)
Package depth
6.5" (165.1 mm)
Package height
2.2" (55.9 mm)
Package weight
28.9 oz (820 g)
Packaging content
Manual
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
23.2" (589.3 mm)
Master (outer) case length
13.7" (348 mm)
Master (outer) case height
9.5" (241.3 mm)
Master (outer) case weight
36.8 lbs (16.7 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332178364
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH AV extender AV receiver Black Tripp Lite B127A-1A0-BH AV extender AV receiver Black
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Gray Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Gray
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)