location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1000I-2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304303695 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SMC1000I-2U user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide Smart-UPS (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1 kVA 600 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Guarantee: 2 years
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) :
The short editorial description of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s)

Smart-UPS C 1000VA - 600 W, 2U, LCD, 230V, 50/60 Hz, USB, 459 J
More>>>
APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
The official marketing text of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) as supplied by the manufacturer

APC Smart-UPS,600 Watts /1000 VA,Input 230V /Output 230V, Interface Port USB, Rack Height 2 U

Includes: CD with software, Documentation CD, Installation guide, Rack Mounting brackets, USB cable

Standard Lead Time: Usually Ships within 2 Weeks

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 1 kVA, 600 W, Sine, 180 V, 287 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 170 VAh, Battery life (max): 6 year(s). Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 16" (406 mm), Height: 3.5" (89 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (min) *
180 V
Input operation voltage (max) *
287 V
Input frequency *
50/60 Hz
Output frequency regulation
57 - 63 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Hold time (max)
2 ms
Noise level
42 dB
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
170 VAh
Battery life (max)
6 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Replacement battery cartridge
APCRBC124
Design
Form factor *
Rackmount
Design
Rack capacity
2U
Product color *
Black
Display type
LCD
Certification
REACH, C-tick, CE, GOST, UL 1778, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
17" (432 mm)
Depth
16" (406 mm)
Height
3.5" (89 mm)
Weight
45.2 lbs (20.5 kg)
Package width
21.5" (546 mm)
Package depth
23" (584 mm)
Package height
9.49" (241 mm)
Package weight
49.2 lbs (22.3 kg)
Packaging data
Rack mount kit
Yes
Cables included
USB cable
Quick installation guide
Yes
Software CD
Yes
Logistics data
Quantity per pallet
16 pc(s)
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)