Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Midi Tower PC Home/Office
- - ATX, micro ATX, Mini-ITX
- - Supported HDD sizes: 2.5,3.5"
- - Number of 3.5" bays: 4
- - Illumination White
- - Plastic, Steel
- - White
More>>>
Short summary description Cooltek S1 Midi Tower White:
This short summary of the Cooltek S1 Midi Tower White data-sheet is auto-generated and uses the product title and the first six key specs.
Cooltek S1, Midi Tower, PC, White, ATX, micro ATX, Mini-ITX, Plastic, Steel, Home/Office
Long summary description Cooltek S1 Midi Tower White:
This is an auto-generated long summary of Cooltek S1 Midi Tower White based on the first three specs of the first five spec groups.
Cooltek S1. Form factor: Midi Tower, Type: PC, Product color: White. Front fans installed: 1x 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 7.28" (185 mm), Depth: 18.5" (470 mm), Height: 17.5" (445 mm)