location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Finlux Check ‘Finlux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19FLZR905LVD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19FLZR905LVD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6430027968672
Category: TVs Check ‘Finlux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Finlux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 3.5 ms
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 75 x 75 mm
  • - 18 W
More>>>
Short summary description Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m²:
This short summary of the Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Finlux 19FLZR905LVD, 19", 1366 x 768 pixels, HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m²:
This is an auto-generated long summary of Finlux 19FLZR905LVD TV 19" HD Black 550 cd/m² based on the first three specs of the first five spec groups.

Finlux 19FLZR905LVD. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 550 cd/m², Response time: 3.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product color: Black