location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooltek Coolcube HTPC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooltek Check ‘Cooltek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolcube
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600045968
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooltek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooltek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 03:20:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooltek Coolcube HTPC White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HTPC PC
  • - Mini-ITX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • - Aluminum
  • - White
More>>>
Short summary description Cooltek Coolcube HTPC White:
This short summary of the Cooltek Coolcube HTPC White data-sheet is auto-generated and uses the product title and the first six key specs.

Cooltek Coolcube, HTPC, PC, White, Mini-ITX, Aluminum, 3.15" (8 cm)

Long summary description Cooltek Coolcube HTPC White:
This is an auto-generated long summary of Cooltek Coolcube HTPC White based on the first three specs of the first five spec groups.

Cooltek Coolcube. Form factor: HTPC, Type: PC, Product color: White. Rear fans installed: 1x 40 mm, Rear fans diameters supported: 40 mm. Supported HDD sizes: 2.5,3.5". Width: 7.87" (200 mm), Depth: 8.27" (210 mm), Height: 9.45" (240 mm)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 10:25:55
Uk has collected 11 expert reviews for Cooltek Coolcube HTPC White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-26 23:33:38
2014 could be the year of the small desktop. An ever growing number of motherboard manufacturers are introducing Mini ITX boards, as well as a lot of new cases that are being put on the market. We thought this called for a new test on Hardware.Info of t...
0%