location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPHD01 AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPHD01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H547040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946539836 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2021 16:00:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPHD01 AV transmitter Black :
The short editorial description of Epson ELPHD01 AV transmitter Black

Epson HDBaseT Transmitter ELPHD01, RJ-45, HDMI, RS-232
More>>>
Short summary description Epson ELPHD01 AV transmitter Black:
This short summary of the Epson ELPHD01 AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPHD01, AV transmitter, Wired, Black

Long summary description Epson ELPHD01 AV transmitter Black:
This is an auto-generated long summary of Epson ELPHD01 AV transmitter Black based on the first three specs of the first five spec groups.

Epson ELPHD01. Type: AV transmitter, Product color: Black, Compatible products: EB-G6900WU, EB-Z10000U, EB-Z10005U, EB-Z9870U, EB-Z9875U, EB-Z9750U, EB-Z11000W, EB-Z9900W,.... Connectivity technology: Wired, Serial interface type: RS-232. Quantity per pack: 1 pc(s), Package width: 2.95" (75 mm), Package depth: 13.2" (335 mm). Quantity per pallet: 264 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Features
Type *
AV transmitter
Product color
Black
Compatible products
EB-G6900WU, EB-Z10000U, EB-Z10005U, EB-Z9870U, EB-Z9875U, EB-Z9750U, EB-Z11000W, EB-Z9900W, EB-Z9800W, EB-Z11000, EB-Z11005, EB-Z9870, EB-G6970WU
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
HDMI in
1
RS-232 output ports
1
Serial ports quantity
1
Serial interface type
RS-232
Packaging data
Quantity per pack
1 pc(s)
Package width
2.95" (75 mm)
Packaging data
Package depth
13.2" (335 mm)
Package height
6.1" (155 mm)
Package weight
0.0296 oz (0.84 g)
Technical details
Quantity
1
Country of origin
China
Logistics data
Quantity per pallet
264 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
39.7" (100.8 cm)
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
36 pc(s)
Quantity per pallet (UK)
396 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
39.7" (100.8 cm)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)