location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SopranoRS 101 Middle Tower, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG7400BWS
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - 400 W
  • - Metal
  • - Black
Long product name Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W :
The short editorial description of Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W

SopranoRS 101 Middle Tower, Black
More>>>
Short summary description Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W:
This short summary of the Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake SopranoRS 101 Middle Tower, Black, Midi Tower, PC, Black, ATX, Metal, 400 W

Long summary description Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W:
This is an auto-generated long summary of Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W based on the first three specs of the first five spec groups.

Thermaltake SopranoRS 101 Middle Tower, Black. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 400 W. Width: 7.87" (200 mm), Depth: 19.7" (500 mm), Height: 17.3" (440 mm). Power supply type: ATX 12V V2.2, Ventilation fan(s): 120 x 120 x 25 mm, 1300rpm, 17dBA, Internal drive bays: 5 x 3.5"

Brand Image Article code product Stock Price from
Thermaltake

Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower 400 W
(show image)
VG7400BNS SopranoRS 101 Middle Tower, Black 0.00
(excl. VAT)
0 (incl. VAT)
Thermaltake

Thermaltake SopranoRS 101 Middle Tower, Black Midi Tower
(show image)
VG7000BNS SopranoRS 101 Middle Tower, Black 0.00
(excl. VAT)
0 (incl. VAT)