location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ExpressCard CF Media Memory card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressCard CF Media Memory Card Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF2EC
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com ExpressCard CF Media Memory card reader :
The short editorial description of StarTech.com ExpressCard CF Media Memory card reader

ExpressCard CF Media Memory Card Reader/Writer
More>>>
StarTech.com ExpressCard CF Media Memory card reader:
The official marketing text of StarTech.com ExpressCard CF Media Memory card reader as supplied by the manufacturer

This ExpressCard Compact Flash Card Reader/Writer offers the perfect solution for quickly accessing CompactFlash memory cards from your laptop, notebook or ExpressCard-equipped desktop computer.
Simply insert the ExpressCard CF Card Reader/Writer into an available ExpressCard/34 slot on your laptop, then reading from and writing to the Compact Flash card is as simple as inserting the (CF) card into the reader.
The ExpressCard Compact Flash Card Reader supports CF Type I/II, MicroDrive, PIO mode 0-6, and provides hot-swappable operation.

Features
-Compliant with USB specification, revision 2.0.
-Fits into 34mm ExpressCard slots; Compliant with Express/34 module specification.

Applications
-Make the most out of your ExpressCard slot by easily adding this Compact Flash (CF) memory card to your laptop, notebook or desktop computer system.
-Great for traveling as it is light in weight, and can be stored away easily.

Short summary description StarTech.com ExpressCard CF Media Memory card reader:
This short summary of the StarTech.com ExpressCard CF Media Memory card reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ExpressCard CF Media Memory Card Reader, ExpressCard, 2.09" (53 mm), 4.33" (110 mm), 0.394" (10 mm), 1.23 oz (35 g), 2.82 oz (80 g)

Long summary description StarTech.com ExpressCard CF Media Memory card reader:
This is an auto-generated long summary of StarTech.com ExpressCard CF Media Memory card reader based on the first three specs of the first five spec groups.

StarTech.com ExpressCard CF Media Memory Card Reader. Interface type: ExpressCard. Width: 2.09" (53 mm), Depth: 4.33" (110 mm), Height: 0.394" (10 mm). Package weight: 2.82 oz (80 g). Compatible operating systems: Windows 2000/XP/Server 2003/Vista

Performance
Plug and Play
Yes
Ports & interfaces
Interface type *
ExpressCard
Weight & dimensions
Width
2.09" (53 mm)
Depth
4.33" (110 mm)
Weight & dimensions
Height
0.394" (10 mm)
Weight
1.23 oz (35 g)
Packaging data
Package weight
2.82 oz (80 g)
System requirements
Compatible operating systems
Windows 2000/XP/Server 2003/Vista
Brand Image Article code product Stock Price from
StarTech.com ECREAD card reader ExpressCard Internal Black StarTech.com ECREAD card reader ExpressCard Internal Black
(show image)
ECREAD ExpressCard 12-in-1 Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)