location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port 12V/24V Powered USB Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PUSBADAP
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter :
The short editorial description of StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter

2 Port 12V/24V Powered USB Adapter Card - USB Plus Power
More>>>
StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter:
The official marketing text of StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter as supplied by the manufacturer

Offering true Powered USB (USB PlusPower) versatility, this 2 port 12V/24V Powered USB Adapter Card acts as the daughter board component to StarTech.com's 3 Port PCI 12V Powered USB Card (PCI312PUSB), expanding the number of Powered USB ports provided for a total of five Powered USB ports.
Alternatively, the adapter card does not require a direct connection to the motherboard PCI local bus, letting you install the card as a standalone 2 port Powered USB card.

The StarTech.com Advantage
-Connector locking mechanism prevents cables from being unplugged accidentally.
-Provides extra powered USB ports with different voltages.
-Two operating modes allow you to connect it to a Powered USB Main Board or a mother board of a PC using an extension cable.

Features
-Can connect to a Powered USB Main Board or a mother board of a PC using an extension cable.
-Doesn’t require a PCI slot.
-Provides 2 powered USB ports that supply 24V and 12V power.
-Provides 3A of current for each port.
-4 pin Din connector acts as an optional external 24V AC adapter.
-Backwards compatible with USB 2.0 and 1.1.

Short summary description StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter:
This short summary of the StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port 12V/24V Powered USB Adapter Card, USB, 2.63" (66.7 mm), 4.72" (120 mm), 7.05 oz (200 g), 7.05 oz (200 g), Wired

Long summary description StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port 12V/24V Powered USB Adapter Card. Host interface: USB. Width: 2.63" (66.7 mm), Depth: 4.72" (120 mm), Weight: 7.05 oz (200 g). Package weight: 7.05 oz (200 g). Connectivity technology: Wired, Compatible operating systems: Windows 2000/ME/2003/XP/Vista. Case or master carton quantity: 50 pc(s)

Ports & interfaces
Host interface *
USB
USB 2.0 ports quantity
2
Weight & dimensions
Width
2.63" (66.7 mm)
Depth
4.72" (120 mm)
Weight
7.05 oz (200 g)
Packaging data
Package weight
7.05 oz (200 g)
Logistics data
Case or master carton quantity
50 pc(s)
Other features
Ports quantity
3
I/O ports
1x Din, 4pin
Connectivity technology
Wired
Compatible operating systems
Windows 2000/ME/2003/XP/Vista
Brand Image Article code product Stock Price from
StarTech.com 3 Port PCI Adapter Card interface cards/adapter StarTech.com 3 Port PCI Adapter Card interface cards/adapter
(show image)
PCI312PUSB 3 Port PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter
(show image)
PCI312PUSBLP 3 Port PCI 12V Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAPLP 2 Port Low Profile 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter
(show image)
PEX312PUSB 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)