location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1735W inclusive Business-Trolley
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H270040TC
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 1 W
  • - 230 W
Guarantee: 3 years (including 1 year or 1000 hours on lamp)
Long product name Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800) :
The short editorial description of Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800)

EB-1735W Projector - LCD, WXGA, 3000/1900 ALu, 1.7Kg
More>>>
Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800):
The official marketing text of Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer

The Epson EB-1735W projector has the power to deliver bright, high-contrast images in clear colour. It’s also lightweight and compact making it ideal for the busy professional on the move.
This projector is also very easy to set up and operate, leaving the presenter free to concentrate on both the audience and the presentation. Quiet and compact, it would go unnoticed if it wasn’t so good to look at.

EasyMP
1) Wireless connection
Present directly and securely through a wireless network. It is possible to send video data with sound. Remote management of all your networked projectors via wired or wireless LAN.
2) Operate 4 projectors simultaneously
Present one wide panoramic display a or even show different applications, all from one computer.
3) PC Free
Travel light, leave your laptop behind. Simply plug in your USB key and start your presentations, slideshows or movies

Exclusive 3-in-1 USB Display
One long USB cable now replaces three. This one cable can now be used to carry all 3 signals – image, sound and mouse control data (for mouse cursor and Page Up/Down).
This unique and extremely convenient feature means presenters no longer have to play with wires in front of their audience. This feature, combined with the remote contro,l offers complete flexibility even when presenting from a distance.

Certified for Windows Vista™ Network
Projector function

Connect the Epson EB-1735W projector to a PC with Windows Vista™ (excluding “Home Basic Edition” ) and launch the network projector function (WLAN or LAN): no need to install additional applications and therefore no administrator rights are needed.

More space -wide Screen
With a resolution the same as most laptops/PC’s (1280x800) the projector is immediately ready to project exactly what appears on the computer screen without the need to adjust the settings. WXGA offers 30% more space compared to XGA (1024x768) resolution

Stylish and lightweight
Eye-catching and practical. This projector is no larger than an A4 sheet of paper and weighing just 1.8kg, it really is compact and light weight.

East to transport
The EB-1735W projector is supplied with a protective carry case, this case also has space for relevant accessories.

A/V mute slide
A sliding lens shutter can instantly cut the image and sound allowing the audience to focus entirely on the presenter.

Quick and easy
Set up takes only six seconds and shut down is almost immediate as no cool down period is required – this is unprecedented for a 3000 lumens lamp.
An exhaust pushes out hot air from the front rather than the sides, so the projector can be placed close to your audience without bothering them.
All the projectors in the Epson EB-1700 series have a short throw lens: projecting a stunning 60" image from just 1.33m!

Wireless Module + Quick Wireless Connection
Setting up the wireless function the first time takes just 60 seconds. Subsequent uses you are able to just plug the USB key provided into your laptop, wait about 10 seconds - and your desktop will be projected!

Short summary description Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1735W, 3000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 30 - 300", 0.65/7.83

Long summary description Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-1735W data projector 3000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-1735W. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 16.1 - 19.3 mm, Offset: 7.6:1. Country of origin: China. RMS rated power: 1 W

Projector
Screen size compatibility *
30 - 300"
Projection distance
0.65/7.83
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Keystone correction, vertical
-30 - 30°
Matrix size
0.7"
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
1700 W
Lens system
Focus *
Manual
Focal length range
16.1 - 19.3 mm
Offset
7.6:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
Features
Country of origin
China
Multimedia
RMS rated power
1 W
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
5.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.75 lbs (1.7 kg)
Package width
15.7" (400 mm)
Package depth
19.7" (500 mm)
Package height
17.1" (435 mm)
Package weight
22 lbs (9.97 kg)
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
16 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
74.4" (189 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
74.4" (189 cm)
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
11.2 x 7.95 x 2.56" (284 x 202 x 65 mm)
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
I/O ports
RCA
Connectivity technology
Wireless
F-number (relative aperture)
1.58
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:14:05
Uk has collected 5 expert reviews for Epson EB-1735W inclusive Business-Trolley and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-26 07:14:05
The Epson EB-1735W is the only LCD projector we have tested this month. In fact, as one of the main developers of LCD technology, Epson only offers this technology in its range of machines. Weighing in at 1.7kg, this is quite a heavy projector, while t...
Good Good image quality, Simple to set-up, Build quality...
Bad Contrast ratio...
80%
dv.com
Updated:
2011-09-26 07:14:05
Epson understands its customers, as evidenced by the PowerLite 1735W 3LCD projector, which seems to address almost every need of the portable presenter, from a built-in lens cover to a four-second shutoff time. Native WXGA resolution and 3,000 ANSI lum...
Good Plenty of inputs (RCA, SVideo, RGB, USB), native WXGA resolution and 3,000 ANSI lumens.
Bad Wireless feed reduces resolution and frame rate.
Bottom line A powerhouse portable...
80%
gcn.com
Updated:
2011-09-26 07:14:05
Its Achilles’ heel is its lack of brightness. It could only eek out 415 lumens in the center of our test screen, the dimmest level in the review. It had almost perfect image uniformity, with 410 lumens in the corners of the screen, but that is not g...
Good Great color accuracy, can run presentations from a USB drive.
Bad One of the dimmest tested.
0%
projectorreviews.com
Updated:
2011-09-26 07:14:05
The Epson Powerlite 1735W is a lightweight (4 lbs.), micro-portable widescreen WXGA (1280 X 800) LCD projector with a host of features that make it adaptable to the boardroom, conference room or classroom. Thanks to its small size and light weight...
Bottom line I was very impressed with the Epson 1735W. It does everything a good multimedia projector should, has decent brightness, excellent portability and terrific (and painless) wireless networking. Using the USB network key, connecting wirelessly to the 1...
0%
Laptopmag.com
Updated:
2011-09-26 07:14:05
This widescreen projector combines huge, bright images with wireless connectivity.
Good Huge image size, Very bright while relatively lightweight and small, Wide aspect ratio, USB connector enables “laptop-less” slideshows, Wireless connectivity, Fast warm-up and cooldown times...
Bad Noisy cooling fan, Remote control lacks laser pointer and has small buttons, Relatively low contrast...
Bottom line No projector has exactly everything you might want. But the Epson PowerLite 1735W comes pretty close. Brightness? Check. Good resolution? Check. Easy to carry? Check. Extra features? Check, check, and check again. In fact, you may find only one or two...
80%