Epson logo

Epson LQ-630 dot matrix printer 360 cps

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120613
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year Replacement or Repair. Optional extension to 3 years.
Long product name Epson LQ-630 dot matrix printer 360 cps:

LQ-630 24 pin dot matrix printer, 360 cps, 80 columns

Epson LQ-630 dot matrix printer 360 cps:

Compact, robust design for counter top use
The Epson LQ-630 24 pin dot matrix printer has a notably small footprint - perfect for restricted space environments in businesses such as retailers, surgeries, ticket offices and trade counters.

Low cost, high quality flatbed dot matrix printer
Fast and ultra reliable, the Epson LQ-630 prints at 360 cps and is extremely economical to run.

Ergonomic flatbed with front paper feed
The straight, flat front feed paper path is perfect for a range of applications including small cut sheet, labels and up to 5 part stationery.

Short summary description Epson LQ-630 dot matrix printer 360 cps:

Epson LQ-630, 360 cps, 5 copies, Code 39, POSTNET, UPC-A, UPC-E, 254 x 559 mm, 32 KB, Indonesia

Long summary description Epson LQ-630 dot matrix printer 360 cps:

Epson LQ-630. Maximum print speed: 360 cps, Maximum number of copies: 5 copies, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: 254 x 559 mm. Buffer size: 32 KB, Country of origin: Indonesia. Standard interfaces: USB 1.1. Ribbon life: 2 million characters, Mean time between failures (MTBF): 6000 h

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.