location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-300+II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C638001W3
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 360 DPI 300 cps
  • - 49 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Serial
  • - 200 million characters
  • - Mean time between failures (MTBF): 6000 h
  • - 20 W
Guarantee: 1 year Replacement or Repair. Optional extension to 3 years.
Long product name Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps :
The short editorial description of Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps

LQ-300+II, 24 pin dot matrix printer, 300 cps, 80 columns
More>>>
Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps:
The official marketing text of Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps as supplied by the manufacturer

High quality, low cost dot matrix printer
Efficient and highly productive, this 24 pin dot matrix printer is extremely cost-effective to run. The Epson LQ-300+II is fast and ultra reliable and prints A4 sheets at 300 cps.

Compact and easy to use
Ideal for front and back office use, where space is at a premium and reliable light duty printing is required. Perfect for PoS applications and accounts printing for small businesses, it's simple to use, has 8 built-in bar code fonts and prints up to 5 part forms.

Optional colour upgrade
An upgrade kit is available with colour fabric ribbons for enhanced functionality.

Versatile paper management
With the ability to handle both cut sheet and continuous stationery, its flexible paper management allows paper insertion from the top, rear and bottom.

Short summary description Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps:
This short summary of the Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-300+II, 300 cps, 360 x 360 DPI, 4 copies, Code 39, POSTNET, UPC-A, UPC-E, 254 x 559 mm, 64 KB

Long summary description Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps:
This is an auto-generated long summary of Epson LQ-300+II dot matrix printer 360 x 360 DPI Color 300 cps based on the first three specs of the first five spec groups.

Epson LQ-300+II. Maximum print speed: 300 cps, Maximum resolution: 360 x 360 DPI, Maximum number of copies: 4 copies. Maximum print size: 254 x 559 mm. Buffer size: 64 KB, Sound pressure level (printing): 49 dB, Country of origin: Indonesia. Standard interfaces: Serial. Print direction: Bi-directional, Print head life: 200 million characters, Ribbon life: 0.2 million characters

Printing
Maximum resolution *
360 x 360 DPI
Color *
Yes
Maximum print speed *
300 cps
Maximum number of copies
4 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
254 x 559 mm
Features
Buffer size *
64 KB
Sound pressure level (printing) *
49 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Serial
Endurance
Print direction
Bi-directional
Print head life
200 million characters
Ribbon life
0.2 million characters
Mean time between failures (MTBF)
6000 h
Power
Power consumption (typical)
20 W
Operational conditions
Operating temperature (T-T)
5 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
9.7 lbs (4.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.2" (361 mm)
Package depth
17.5" (444 mm)
Package height
8.46" (215 mm)
Package weight
11.5 lbs (5.2 kg)
Other features
Dimensions (WxDxH)
14.4 x 10.8 x 6.26" (366 x 275 x 159 mm)
Power requirements
240 V
Recommended media weight
40/90 g/m²
Fonts included
Roman, Sans Serif, Courier, Prestige, Script, OCR-B, Orator, Orator-S, Script C, Roman T, Sans Serif H
Printing media thickness
2.5/320 µm
Logistics data
Quantity per pallet
36 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Pallet length (UK)
81.9" (2.08 m)