Konica Minolta logo

Konica Minolta magicolor 1690MF Laser A4 1200 x 600 DPI 20 ppm

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36979
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year on-site
Long product name Konica Minolta magicolor 1690MF Laser A4 1200 x 600 DPI 20 ppm:

magicolor 1690MF compact all-in-one A4 colour laser printer

Short summary description Konica Minolta magicolor 1690MF Laser A4 1200 x 600 DPI 20 ppm:

Konica Minolta magicolor 1690MF, Laser, Color printing, 1200 x 600 DPI, Color copying, Color scanning, A4

Long summary description Konica Minolta magicolor 1690MF Laser A4 1200 x 600 DPI 20 ppm:

Konica Minolta magicolor 1690MF. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.