location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX312PUSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831543 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter :
The short editorial description of StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter

3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower
More>>>
StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter:
The official marketing text of StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter as supplied by the manufacturer

This PCI Express based 12V Powered USB Card allows you to add three Powered USB (USB PlusPower) ports to any standard form-factor sized computer, using an available PCI Express Slot.
Drawing power from either the PCI Express slot or the computer power supply, the powered USB adapter card provides up to 3A of current to each connected device, allowing for up to three Powered USB devices to be installed at the same time.
Plus, the PCI Express Powered USB Adapter card can be connected to the corresponding accessory daughter board PUSBADAP (2 Port Low Profile 12V/24V Powered USB Adapter Card), to create two additional Powered USB ports, but does not require a second PCI Express slot.

The StarTech.com Advantage
-Backwards compatible with standard USB 2.0, USB 1.1 and Powered USB peripheral devices.
-Connector locking mechanism prevents cables from being unplugged accidentally.
-Eliminates power adapters for your USB devices, i.e. receipt printers, bar-code scanners, drawers, displays, etc.
-Enables a low-cost, standard PC to become a powerful retail system.
-Supports up to 127 devices.

Features
-3 external 12V Powered USB Connectors.
-Powered from either the 1x PCI Express slot or the Power Supply of the P.C. with a standard LP4 connection.
-Supplies power and data signals over hot-plugging USB cable.
-Can be linked to a daughter board or stand alone.
-Backwards compatible with USB 1.1 and 2.0 standards and allow for hot-plugging.
-No external power is required.
-Two internal USB connections can be used to expanded to the daughter board by connecting the USB header on the Main Board to the USB header on the daughter board using a USB cable.
-Cable locking mechanism.
-Maximum data transfer rate: 480 Mbps.

Short summary description StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter:
This short summary of the StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower, PCIe, 1x LP4, 1x USB, 4x Jumper, NEC D720101GJ, 100 W, 2.73" (69.2 mm), 4.75" (120.6 mm)

Long summary description StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter:
This is an auto-generated long summary of StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower. Host interface: PCIe, Connector(s): 1x LP4, 1x USB, 4x Jumper. Chipset: NEC D720101GJ. Power consumption (typical): 100 W. Width: 2.73" (69.2 mm), Depth: 4.75" (120.6 mm), Weight: 7.05 oz (200 g). Package weight: 7.76 oz (220 g)

Brand Image Article code product Stock Price from
StarTech.com 3 Port PCI Adapter Card interface cards/adapter StarTech.com 3 Port PCI Adapter Card interface cards/adapter
(show image)
PCI312PUSB 3 Port PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter
(show image)
PCI312PUSBLP 3 Port PCI 12V Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAPLP 2 Port Low Profile 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAP 2 Port 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter
(show image)
PEX312PUSBLP 3 Port LP PCI Express USB adapter card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)