Guarantee:
2 years
Long product name USRobotics 5-Port 10/100 Ethernet Switch
:
5-Port 10/100 Ethernet Switch
The short editorial description of USRobotics 5-Port 10/100 Ethernet Switch
5-Port 10/100 Ethernet Switch
More>>>
Short summary description USRobotics 5-Port 10/100 Ethernet Switch:
This short summary of the USRobotics 5-Port 10/100 Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.
USRobotics 5-Port 10/100 Ethernet Switch, Full duplex
Long summary description USRobotics 5-Port 10/100 Ethernet Switch:
This is an auto-generated long summary of USRobotics 5-Port 10/100 Ethernet Switch based on the first three specs of the first five spec groups.
USRobotics 5-Port 10/100 Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex, Networking standards: IEEE 802.3u, IEEE 802.3x