location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AFG 8142 WP Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AFG 8142 WP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AFG8142WP
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool AFG 8142 WP Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding
  • - 20 kg/24h
  • - 39 dB
  • - 223 kWh
  • - 125.7 lbs (57 kg)
More>>>
Short summary description Whirlpool AFG 8142 WP Freestanding White:
This short summary of the Whirlpool AFG 8142 WP Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AFG 8142 WP, 20 kg/24h, 39 dB, White

Long summary description Whirlpool AFG 8142 WP Freestanding White:
This is an auto-generated long summary of Whirlpool AFG 8142 WP Freestanding White based on the first three specs of the first five spec groups.

Whirlpool AFG 8142 WP. Freezing capacity: 20 kg/24h, Noise level: 39 dB. Door hinge: Right. Annual energy consumption: 223 kWh. Product color: White

Design
Appliance placement *
Freestanding
Door hinge
Right
Product color *
White
Performance
Freezer gross capacity
197 L
Freezing capacity *
20 kg/24h
Noise level *
39 dB
Ergonomics
Door open alarm
Yes
Power
Annual energy consumption *
223 kWh
Weight & dimensions
Weight
125.7 lbs (57 kg)
Width *
23.6" (600 mm)
Depth *
23.6" (600 mm)
Height *
54.7" (1390 mm)
Brand Image Article code product Stock Price from
Whirlpool AFB 6651 Upright freezer Freestanding 90 L White Whirlpool AFB 6651 Upright freezer Freestanding 90 L White
(show image)
AFB6651 AFB 6651 0.00
(excl. VAT)
0 (incl. VAT)