Toshiba logo

Toshiba JournE Scan Sheet-fed scanner

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140247
Info modified on:
04 Apr 2019, 09:25:28
Guarantee:
2 years
Long product name Toshiba JournE Scan Sheet-fed scanner:

JournE Scan - 6” x 4”, 300 x 300 dpi optical, CF, MS, MS Pro, MMC, SD, xD, mini USB

Short summary description Toshiba JournE Scan Sheet-fed scanner:

Toshiba JournE Scan, 6 x 4" (152.4 x 101.6 mm), Sheet-fed scanner, A6, PC & Mac, 6.14" (156 mm), 1.5" (38 mm)

Long summary description Toshiba JournE Scan Sheet-fed scanner:

Toshiba JournE Scan. Maximum scan size: 6 x 4" (152.4 x 101.6 mm). Scanner type: Sheet-fed scanner. ISO A-series sizes (A0...A9): A6. Compatible operating systems: PC & Mac. Width: 6.14" (156 mm), Depth: 1.5" (38 mm), Height: 1.81" (46 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.