Ardo logo

Ardo COG2412SA fridge-freezer Freestanding 319 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29647
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Ardo COG2412SA fridge-freezer Freestanding 319 L White:

Ardo COG2412SA, 319 L, 38 dB, 5 kg/24h, White

Long summary description Ardo COG2412SA fridge-freezer Freestanding 319 L White:

Ardo COG2412SA. Total net capacity: 319 L, Noise level: 38 dB. Fridge net capacity: 229 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 90 L, Freezing capacity: 5 kg/24h. Product color: White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.