location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Q1755 1920 x 1080 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1755
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0304-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis Q1755 1920 x 1080 pixels :
The short editorial description of Axis Q1755 1920 x 1080 pixels

Q1755 Network Camera 60Hz
More>>>
Short summary description Axis Q1755 1920 x 1080 pixels:
This short summary of the Axis Q1755 1920 x 1080 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Q1755, ARTPEC-3, 2 lx, 5.4°, 0.0001 - 0.5 s, CMOS, 1/3"

Long summary description Axis Q1755 1920 x 1080 pixels:
This is an auto-generated long summary of Axis Q1755 1920 x 1080 pixels based on the first three specs of the first five spec groups.

Axis Q1755. Processor model: ARTPEC-3. Minimum illumination: 2 lx, Lens viewing angle, horizontal: 5.4°, Camera shutter speed: 0.0001 - 0.5 s. Sensor type: CMOS, Optical sensor size: 1/3". Focal length range: 5.1 - 51 mm. Maximum resolution: 1920 x 1080 pixels, Video formats supported: H.264, Frame rate: 30 fps

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:36:45
Uk has collected 1 expert review for Axis Q1755 1920 x 1080 pixels and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:36:45
The Q1755 IP camera delivers a wealth of surveillance features and stunning image quality at high definition IP camera technology has recently come on in leaps and bounds, but Axis new Q1755 takes this to a higher plane. The Q1755 is a two-megapixel...
83%
Brand Image Article code product Stock Price from
Axis

Axis Q1755 1920 x 1080 pixels
(show image)
0303-001 Q1755 0.00
(excl. VAT)
0 (incl. VAT)